EN
  • EN
  • DE

MCZ33903BS5EKR2

Part No MCZ33903BS5EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC  /  System Basis Chip Interface 32-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Applications System Basis Chip
Interface CAN, LIN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SSOP-EP
Mounting SMD (SMT)
Base Product Number MCZ33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935323126518
Standard Package 1,000
Win Source Part Number 984423-MCZ33903BS5EKR2
Ultra Librarian 3D Model Ultra Librarian MCZ33903BS5EKR2 CAD Model

Description

Introducing the MCZ33903BS5EKR2 from NXP

The MCZ33903BS5EKR2 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to provide a reliable interface between a vehicle's microcontroller and its physical network. This robust component is engineered to meet the stringent requirements of automotive applications, ensuring high levels of performance and reliability in a compact package.

Key Features

  • Multiple Communication Interfaces: The device includes a high-speed CAN transceiver, which operates as an interface between the CAN protocol controller and the physical bus. It is ISO 11898 compliant, which ensures compatibility with a wide range of automotive network standards.
  • Enhanced Safety: With an integrated watchdog timer, the MCZ33903BS5EKR2 enhances system safety by monitoring the microcontroller's operation and resetting it in case of malfunction.
  • Low Power Modes: The device offers several low-power modes to reduce power consumption during idle or standby states, which is critical for battery-powered applications.
  • Voltage Regulator: An onboard voltage regulator provides a stable supply voltage for both the microcontroller and other peripherals, which is essential for maintaining consistent performance.
  • Fail-Safe Operation: The SBC includes fail-safe features that protect against system failures, ensuring continuous operation under various fault conditions.

Applications

The MCZ33903BS5EKR2 is primarily used in automotive environments, where it can be found in powertrain systems, body control modules, and gateway applications. Its robust design makes it suitable for harsh automotive conditions, including those found in heavy-duty vehicles.

Package and Quality

The device is offered in a compact 32-pin LQFP package, which allows for efficient use of space on a printed circuit board. It is manufactured under strict quality control standards, ensuring that it meets the automotive industry's AEC-Q100 Grade 1 qualification. This denotes operation over an extended temperature range, making it reliable in a variety of operating conditions.

With its advanced features and proven reliability, the MCZ33903BS5EKR2 is an excellent choice for designers seeking a high-performance SBC for their automotive applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,408 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess