EN
  • EN
  • DE

MCZ33903C3EK

Part No MCZ33903C3EK
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description System Basis Chip, 2x 3.3 V/400mA LDOs, 1 wakeup, SOIC 32, Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Halogen Free Halogen Free
Interface CAN
Maximum Operating Temperature 125 °C
Max Supply Voltage 28 V
Min Operating Temperature -40 °C
Min Supply Voltage 5.5 V
Mount Surface Mount
Number of Pins 32
REACH SVHC No SVHC
RoHS Compliant
Weight 491.410634 mg
Win Source Part Number 1078328-MCZ33903C3EK
Categories PMIC - Voltage Regulators - Linear
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCZ33903C3EK CAD Model

Description

NXP's MCZ33903C3EK System Basis Chip

The MCZ33903C3EK from NXP Semiconductors is a multifaceted System Basis Chip (SBC) designed to support the demanding needs of automotive control units. This advanced component integrates multiple features to ensure robust communication, power management, and system integrity in automotive applications.

At the heart of the MCZ33903C3EK is a high-speed CAN interface that complies with the ISO 11898 standard. This interface is capable of data transmission rates of up to 1 Mbps, enabling reliable and swift communication between various components within the vehicle's network. The inclusion of a CAN transceiver ensures that the chip can handle differential data transmission, which is critical for noise immunity and signal reliability in the harsh electrical environments found in automotive applications.

The SBC features an integrated voltage regulator with a broad input voltage range, allowing it to operate efficiently across various battery conditions, including during start-stop scenarios and cold crank. The voltage regulator provides a stable output to the microcontroller and other peripherals, ensuring consistent performance and protecting against voltage fluctuations.

Safety is a paramount concern in automotive systems, and the MCZ33903C3EK addresses this with its sophisticated watchdog and fail-safe features. The watchdog timer monitors the correct operation of the microcontroller and can initiate a reset sequence if it detects any malfunction, thus contributing to the overall system reliability. Additionally, the chip includes fail-safe outputs and a fault-tolerant design to maintain operation even under fault conditions.

Furthermore, the MCZ33903C3EK supports low-power modes, which are essential for reducing the vehicle's energy consumption when it is in an idle state. The power control logic within the chip allows for selective wake-up, enabling the system to remain in a low-power state until a specific event or condition necessitates full operation.

NXP's MCZ33903C3EK is housed in a compact 32-pin LQFP package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for a wide range of automotive applications, including body control modules, gateways, and power steering systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess