EN
  • EN
  • DE

MCZ33903C5EK

Part No MCZ33903C5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SBC CAN HS 5.0V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33903
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 719414-MCZ33903C5EK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33903C5EK CAD Model

Description

Product Overview: MCZ33903C5EK from NXP

The MCZ33903C5EK is a sophisticated System Basis Chip (SBC) from NXP designed to support the power management and communication requirements of modern automotive electronic control units (ECUs). This versatile chip is a part of NXP's 33903 series and is tailored to provide a reliable interface between a microcontroller and the physical layer of CAN (Controller Area Network).

Key Features

  • Integrated CAN Transceiver: The MCZ33903C5EK includes a high-speed CAN transceiver that complies with the ISO11898 standard, ensuring robust communication in automotive environments.
  • Advanced Power Management: Equipped with multiple power-saving modes, the device aids in reducing the overall power consumption of the system. It features a low quiescent current and supports wake-up capabilities via CAN or local wake-up inputs.
  • Voltage Regulator: An integrated voltage regulator with various output options allows the chip to supply power to the microcontroller and other peripherals, simplifying the system design.
  • Watchdog Timer: A built-in watchdog timer enhances system reliability by monitoring the proper operation of the microcontroller and other system components.

Applications

The MCZ33903C5EK is primarily used in automotive applications where reliable CAN communication is essential. This includes:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Technical Specifications

Parameter Value CAN Interface High-speed ISO11898 compliant Operating Voltage 5.5V to 27V Operating Temperature -40°C to +125°C Package 32-LQFP

The MCZ33903C5EK offers a robust solution for automotive ECU designs, providing both power management and CAN communication functionality in a single package. Its reliability and comprehensive feature set make it an ideal choice for designers looking to optimize their automotive systems.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess