EN
  • EN
  • DE

MCZ33905S5EK

Part No MCZ33905S5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SBC Gen2 with CAN High Speed and LIN Interface | IC SYSTEM BASIS CHIP GEN2 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN, LIN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33905
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1221399-MCZ33905S5EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33905S5EK CAD Model

Description

The MCZ33905S5EK is a next-generation System Basis Chip (SBC) from NXP Semiconductors, designed to provide a comprehensive solution for automotive applications requiring a high-speed CAN interface. This advanced product is tailored to meet the stringent requirements of in-vehicle networks and is suitable for a wide range of automotive applications such as body control modules, gateways, and instrument clusters.

Key Features

  • High-Speed CAN Interface: The MCZ33905S5EK is equipped with a high-speed Controller Area Network (CAN) transceiver that supports the ISO 11898 standard, ensuring reliable communication at speeds of up to 1 Mbps.
  • Enhanced Power Management: It includes an integrated voltage regulator with various modes of operation, providing power-saving options and contributing to the overall efficiency of the system.
  • Robust Protection: The device offers excellent EMC performance and is designed to withstand the harsh conditions typically found in automotive environments. It includes features such as thermal protection, short-circuit detection, and overvoltage protection.
  • Flexible Wake-Up Capability: The SBC supports multiple wake-up sources, including CAN and LIN flexibly, allowing for greater control over power management and system wake-up strategies.
  • Diagnostic and Fail-Safe Features: Built-in diagnostics and fail-safe features enable the detection of system faults, contributing to the safety and reliability of the automotive system.

Applications

The MCZ33905S5EK's robust design and versatile feature set make it ideal for a variety of automotive applications. It is particularly well-suited for:

  • Body Control Modules
  • Automotive Gateways
  • Instrument Clusters
  • Steering and Brake Control Systems
  • Engine Management Systems

Development Support

To facilitate development and evaluation, NXP offers a comprehensive evaluation kit for the MCZ33905S5EK. This kit includes a sample of the SBC, detailed documentation, and software tools to streamline the design process, enabling engineers to rapidly develop and test their automotive applications.

With its advanced features and robust design, the MCZ33905S5EK from NXP Semiconductors represents a powerful solution for automotive electronic systems, delivering performance, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1146 $61.1460
24+ $5.0173 $120.4152
36+ $4.8602 $174.9672
50+ $4.7032 $235.1600
64+ $4.5472 $291.0208
86+ $4.0760 $350.5360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess