EN
  • EN
  • DE

MCZ33991EG

Part No MCZ33991EG
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description Gauge Driver Integrated Circuit | IC MTR DRV BIPLR 4.5-5.5V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface SPI
Applications Automotive
Output Current 40mA
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 6.5V ~ 26V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MCZ33991
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1221405-MCZ33991EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33991EG CAD Model

Description

Introducing the MCZ33991EG - A Versatile Switch Detection Interface from NXP

The MCZ33991EG is a cutting-edge switch detection interface designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This robust component is engineered to simplify the monitoring of switch contacts in a wide array of applications, with a particular emphasis on the automotive industry. The device is well-suited for handling the detection and reporting of switch statuses within vehicle control systems, making it an indispensable component for modern automotive designs.

The MCZ33991EG is built with a SPI (Serial Peripheral Interface) which provides a seamless communication channel with microcontrollers. This feature allows for efficient data transfer and system integration, enabling designers to incorporate the device into complex automotive control systems with ease. The interface's ability to manage multiple switch inputs makes it an ideal solution for applications requiring a high level of input monitoring and control.

One of the key attributes of the MCZ33991EG is its multiple switch detection capability. It can monitor up to 22 switch contacts, including a mixture of direct battery inputs and resistor multiplexed switches, providing versatility for various design requirements. Additionally, the device offers a wet/dry selectable mode, granting the flexibility to work with either wetted (externally pulled up) or dry (internally pulled down) contacts, which is vital for accommodating different types of switch configurations.

The device also includes built-in fault detection features, such as open-wire and short-circuit detection, which ensure reliable operation and help to prevent potential system failures. The MCZ33991EG's robust design is further complemented by its wide operating voltage range and temperature resilience, making it suitable for the harsh environments often encountered in automotive applications.

For those concerned with power consumption, the MCZ33991EG is designed with an intelligent power management system that minimizes current draw when the interface is in sleep mode. This feature is particularly beneficial for battery-operated systems where power efficiency is paramount.

In conclusion, the MCZ33991EG from NXP stands out as a sophisticated and reliable solution for switch detection in automotive environments and other applications demanding high reliability and functionality. Its integration capabilities, fault detection mechanisms, and power efficiency make it a top choice for engineers and designers looking to enhance the performance and safety of their control systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5211 $93.0422
4+ $38.1704 $152.6816
5+ $36.9785 $184.8925
7+ $35.7854 $250.4978
9+ $34.5923 $311.3307
12+ $31.0141 $372.1692
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess