EN
  • EN
  • DE

MD7IC21100GNR1

Part No MD7IC21100GNR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF LDMOS Wideband Integrated Power Amplifiers | IC AMP CDMA 2.11-2.17GHZ TO270
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Frequency 2.11GHz ~ 2.17GHz
P1dB 50.4dBm
Gain 28.5dB
RF Type W-CDMA
Supply Voltage (V) 32V
Supply Current 925mA
Manufacturer Package TO-270-14 Variant, Gull Wing
Supplier Device Package TO-270 WB-14 GULL
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1221447-MD7IC21100GNR1
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD7IC21100GNR1 CAD Model

Description

The NXP MD7IC21100GNR1 is a high-performance, RF power transistor designed to deliver exceptional efficiency and power density. This device is part of NXP's broad portfolio of LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistors, engineered to meet the demanding requirements of aerospace, defense, and commercial communication systems.

Key Features

  • Frequency Range: The MD7IC21100GNR1 operates at a frequency range of 2110-2170 MHz, making it suitable for various applications, including cellular base station transmitters and RF power amplifiers.
  • High Output Power: With an output power of 100 W, this device can handle significant power levels, ensuring reliable communication and signal transmission.
  • High Efficiency: The LDMOS technology used in the MD7IC21100GNR1 ensures high efficiency, which is crucial for reducing thermal loads and improving the longevity of the device.
  • Integrated ESD Protection: The transistor comes with built-in electrostatic discharge (ESD) protection, enhancing its robustness and reliability in harsh environments.
  • Thermal Performance: The excellent thermal performance of the MD7IC21100GNR1 is attributed to its plastic overmolded package, which aids in heat dissipation and allows for stable operation under varying conditions.

Applications

The MD7IC21100GNR1 is versatile and can be used in a range of applications. It is particularly well-suited for:

  • Cellular base station transmitters for GSM, CDMA, WCDMA, LTE, and 5G NR technologies.
  • RF power amplifiers that require high power and efficiency.
  • Industrial, scientific, and medical (ISM) applications that operate within its frequency range.
  • Aerospace and defense systems that demand robust and high-performance RF components.

Quality and Support

NXP Semiconductors is known for its commitment to quality and reliability. The MD7IC21100GNR1 is manufactured with the highest standards, ensuring that it meets the rigorous demands of professional applications. Additionally, NXP provides comprehensive technical support and documentation, making integration and deployment smooth and straightforward for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
NXP / Nexperia
BGU8823
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0181 $58.0362
5+ $23.8098 $119.0490
7+ $23.0657 $161.4599
9+ $22.3217 $200.8953
12+ $21.5776 $258.9312
16+ $19.3454 $309.5264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess