EN
  • EN
  • DE

MD7IC21100NR1

Part No MD7IC21100NR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP W-CDMA 2.11-2.17GHZ TO270 / RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz TO-270 WB-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Frequency 2.11GHz ~ 2.17GHz
P1dB 50.4dBm
Gain 28.5dB
RF Type W-CDMA
Voltage - Supply 32V
Current - Supply 925mA
Mounting Type Chassis Mount
Package / Case TO-270-14 Variant, Flat Leads
Supplier Device Package TO-270 WB-14
Base Product Number MD7IC
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 926885-MD7IC21100NR1
Ultra Librarian 3D Model Ultra Librarian MD7IC21100NR1 CAD Model

Description

The NXP MD7IC21100NR1 is a highly efficient, rugged LDMOS power transistor designed for use in high-power RF applications. This device is part of NXP's advanced LDMOS technology that enables broadband operation with excellent thermal performance and superior reliability. It is an ideal choice for applications such as broadcast transmitters, industrial, scientific, and medical (ISM) applications, and RF energy solutions.

Operating within the 2110-2170 MHz frequency range, the MD7IC21100NR1 offers a high output power of 100 W, making it suitable for a wide array of high-frequency applications. It is characterized by high gain, high efficiency, and wide bandwidth capabilities, which ensure consistent performance and signal integrity across various conditions.

The MD7IC21100NR1 is engineered with a focus on ease of integration into RF power amplifier designs. It features integrated ESD protection and excellent thermal stability, ensuring longevity and durability in even the most demanding environments. The transistor is housed in a robust over-molded plastic package that provides excellent environmental protection and simplifies assembly processes.

Key features of the MD7IC21100NR1 include:

  • Frequency Range: 2110-2170 MHz
  • Output Power: 100 W CW
  • Gain: High gain for efficient signal amplification
  • Efficiency: Enhanced efficiency for reduced power consumption and heat generation
  • Thermal Performance: Outstanding thermal stability for reliability in high-temperature operations
  • Integration: Designed for easy integration into various RF systems
  • Protection: Integrated ESD protection for enhanced durability
  • Package: Over-molded plastic package for environmental resilience

Whether you are developing systems for telecommunications infrastructure, aerospace and defense, or industrial applications, the NXP MD7IC21100NR1 offers the performance and reliability you need to ensure your systems operate at their full potential.

You May Also Be Interested in

Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess