EN
  • EN
  • DE

MD8IC925GNR1

Part No MD8IC925GNR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP W-CDMA 728-960MHZ TO270 / RF Amplifier IC W-CDMA 728MHz ~ 960MHz TO-270 WB-14 GULL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Active
Frequency 728MHz ~ 960MHz
P1dB 43dBm
Gain 36.2dB
RF Type W-CDMA
Voltage - Supply 24V ~ 32V
Current - Supply 222mA
Test Frequency 700MHz
Mounting Type Surface Mount
Package / Case TO-270-14 Variant, Gull Wing
Supplier Device Package TO-270 WB-14 GULL
Base Product Number MD8IC925
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 884481-MD8IC925GNR1
Ultra Librarian 3D Model Ultra Librarian MD8IC925GNR1 CAD Model

Description

The NXP MD8IC925GNR1 is a high-performance, RF integrated circuit designed for a variety of applications that require robust amplification of radio frequency signals. This versatile product is ideal for use in wireless infrastructure, including cellular base stations, as well as for general-purpose RF amplification needs.

Key Features

  • Frequency Range: The amplifier operates effectively over a broad frequency range, making it suitable for multiple RF bands and applications.
  • High Gain: It provides a substantial gain, ensuring that weak signals are amplified to levels suitable for further processing or transmission.
  • Efficiency: Designed with efficiency in mind, the MD8IC925GNR1 minimizes power consumption, which is crucial for thermal management and long-term reliability.
  • Linearity: The device maintains excellent linearity, which is essential for preserving signal fidelity and reducing distortion in communication systems.
  • Robustness: NXP's commitment to quality means this amplifier is built to withstand the rigors of real-world conditions and provide consistent performance over time.

Applications

The MD8IC925GNR1 is not limited to a single application but is versatile enough for use in a variety of RF amplification scenarios. Some common applications include:

  • Wireless infrastructure such as cellular base stations and repeaters
  • RFID readers and other industrial wireless solutions
  • Broadcasting equipment for audio and video transmission
  • Test and measurement equipment for RF characterization

Technical Specifications

Some of the technical specifications of the MD8IC925GNR1 include a high output power capability, excellent thermal performance, and a compact package that allows for easy integration into a wide range of products. It is manufactured by NXP Semiconductors, a trusted name in the industry, known for its high-quality products that push the boundaries of RF technology.

Conclusion

Whether for commercial or industrial use, the NXP MD8IC925GNR1 RF Amplifier is a reliable choice for those in need of a high-quality, efficient, and versatile RF amplification solution. With its combination of performance, efficiency, and robustness, it represents a valuable component in any RF design.

You May Also Be Interested in

Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2300 $58.2300
3+ $47.7786 $143.3358
4+ $46.2855 $185.1420
6+ $44.7924 $268.7544
7+ $43.2993 $303.0951
9+ $38.8200 $349.3800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess