EN
  • EN
  • DE

MDE6IC9120NR1

Part No MDE6IC9120NR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF LDMOS Wideband Integrated Power Amplifiers | IC AMP CEL 920MHZ-960MHZ TO270
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Frequency 920MHz ~ 960MHz
P1dB 50.8dBm
Gain 32dB
RF Type Cellular, W-CDMA
Supply Voltage (V) 28V
Supply Current 550mA
Test Frequency 940MHz
Manufacturer Package TO-270-16 Variant, Flat Leads
Supplier Device Package TO-270 WBL-16
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1221514-MDE6IC9120NR1
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MDE6IC9120NR1 CAD Model

Description

The NXP MDE6 IC9120NR1 is a state-of-the-art semiconductor component designed to cater to a wide array of applications in the modern electronics industry. This product is a testament to NXP's commitment to providing innovative and reliable solutions for embedded systems, with a focus on efficiency and performance.

Key Features

  • Advanced Technology: The MDE6 IC9120NR1 is built using cutting-edge technology, ensuring high-speed operation and low power consumption, which is critical for battery-powered devices.
  • Robust Performance: With its superior design, it delivers consistent performance even under challenging conditions, making it suitable for industrial and automotive applications.
  • Integration: This IC integrates multiple functions and features, reducing the need for additional components and simplifying the design process for system developers.

Applications

The versatility of the NXP MDE6 IC9120NR1 allows it to be used in a variety of applications, including:

  • Smart Home Automation
  • Internet of Things (IoT) Devices
  • Automotive Control Systems
  • Industrial Automation
  • Wearable Technology

Quality and Reliability

NXP is known for its high-quality products, and the MDE6 IC9120NR1 is no exception. It undergoes rigorous testing to ensure it meets the industry's highest standards for reliability and durability.

Eco-Friendly Design

In line with NXP's commitment to environmental sustainability, the MDE6 IC9120NR1 is designed with eco-friendly materials and processes, minimizing its ecological footprint.

Technical Support and Documentation

Customers can access comprehensive technical support and detailed documentation, including datasheets, application notes, and design resources, to facilitate the integration of the MDE6 IC9120NR1 into their projects.

With its robust feature set, the NXP MDE6 IC9120NR1 is an excellent choice for designers and engineers looking to incorporate a reliable and efficient integrated circuit into their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8470 $77.8470
2+ $63.8750 $127.7500
3+ $61.8780 $185.6340
4+ $59.8821 $239.5284
5+ $57.8863 $289.4315
7+ $51.8976 $363.2832
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess