EN
  • EN
  • DE

MF3MOD2101DA8/05,1

Part No MF3MOD2101DA8/05,1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC SMART CARD MIFARE 2K PLLMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Bulk
Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 138114-MF3MOD2101DA8/05,1
Ultra Librarian 3D Model Ultra Librarian MF3MOD2101DA8/05,1 CAD Model

Description

The MF3MOD2101DA8/05,1 is a sophisticated, high-performance integrated circuit (IC) from NXP Semiconductors, designed to offer advanced security and smart card functionalities. This product is part of NXP's renowned MIFARE DESFire product family, which is widely recognized for its use in secure contactless communication applications.

Key Features

  • Advanced Security: The chip incorporates AES, DES, and 3DES hardware cryptographic engines for top-notch security, making it ideal for sensitive applications such as banking, e-government, and secure access control.
  • Multiple Applications: It supports multiple applications on a single card, enabling the integration of various services such as payment, loyalty programs, and identification.
  • Flexible Memory Organization: The product comes with a flexible memory organization, which can be tailored to fit the needs of various applications, enhancing its versatility.
  • High Data Rates: With support for high data rates, it ensures quick and efficient data transfer, which is crucial for applications that require fast processing times.
  • ISO/IEC 14443 A 1-4 Compliance: The IC is compliant with the ISO/IEC 14443 A 1-4 standard for contactless smart cards, ensuring compatibility with existing infrastructure and card readers.

Applications

The MF3MOD2101DA8/05,1 is suitable for a wide range of applications, including but not limited to:

  • Public transportation
  • Access management
  • Electronic toll collection
  • School and campus cards
  • Loyalty programs and coupons

Product Specifications

With its compact form factor and robust design, the MF3MOD2101DA8/05,1 is designed to withstand the demands of daily use in varied environments. It operates within the standard frequency of 13.56 MHz and is encapsulated in a small-outline package for easy integration into a wide array of form factors.

Conclusion

The NXP MF3MOD2101DA8/05,1 is a secure, versatile, and high-performance integrated circuit that meets the needs of advanced contactless applications. Its robust security features and compliance with international standards make it a reliable choice for organizations looking to implement smart card solutions.

You May Also Be Interested in

NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess