EN
  • EN
  • DE

MF3MOD4101DA8/05,1

Part No MF3MOD4101DA8/05,1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC SMART CARD MIFARE 4K PLLMC / High Performance NFC/RFID Transponder IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series MIFARE
Packaging Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface UART
Operating Temperature Range -25°C ~ 70°C
Package MOA8, Smart Card Module
Win Source Part Number 772315-MF3MOD4101DA8/05,1
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 5A992
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MF3MOD4101DA8/05,1 CAD Model

Description

The MF3MOD4101DA8/05,1 is a cutting-edge integrated circuit manufactured by NXP Semiconductors, a leader in the global technology market. This product is part of NXP's renowned MIFARE product line, which is widely recognized for its high-performance contactless smart card technologies. The MF3MOD4101DA8/05,1 is designed to deliver secure, fast, and convenient transactions for a variety of applications, including public transportation, access control, and cashless vending solutions.

Key Features

  • Memory: The chip comes with 1KB of EEPROM, which is organized into sectors and blocks to facilitate secure data storage and access. This memory size is ideal for storing credentials, tokens, and other critical data required for secure authentication and identification.
  • Security: It incorporates a robust security architecture, featuring mutual three-pass authentication, data encryption, and a unique 7-byte serial number for each device. These features ensure that the data remains secure from cloning and unauthorized access.
  • Communication: The device utilizes an ISO/IEC 14443 A compliant RF interface, enabling contactless communication with a typical operating distance of up to 10 cm. This allows for seamless integration into existing contactless infrastructures and quick transaction times.
  • Compatibility: The MF3MOD4101DA8/05,1 is designed to be compatible with existing MIFARE infrastructure and is also interoperable with other NXP products, providing a versatile solution for system integrators and developers.

Applications

The versatility of the MF3MOD4101DA8/05,1 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Public transportation systems for ticketing and fare collection
  • Access control systems in corporate, educational, and government facilities
  • Loyalty programs and membership services
  • Secure cashless vending and retail services

Conclusion

In conclusion, the MF3MOD4101DA8/05,1 from NXP Semiconductors is a powerful and secure solution for any organization looking to implement or upgrade their contactless smart card applications. With its robust security features, ample memory, and ease of integration, this product stands out as a top choice for those prioritizing efficiency and security in their contactless systems.

You May Also Be Interested in

Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess