EN
  • EN
  • DE

MFRC522

Part No MFRC522
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC READER 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 2.5 V to 3.3 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 088336-MFRC522
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MFRC522 CAD Model

Description

The NXP MFRC522 is a highly integrated transmission module for contactless communication at 13.56 MHz. This versatile reader IC is a member of a highly respected family of chips that support the ISO/IEC 14443 A/MIFARE protocol as well as the ISO/IEC 14443 B protocol. The MFRC522's primary use is within applications such as smart cards, e-passports, identification, and NFC payment systems where secure and reliable communication is paramount.

Key Features

  • Highly Integrated: The MFRC522 includes a transceiver, analog front-end, and a serial communication interface in one compact package.
  • Support for MIFARE and NTAG: Compatibility with MIFARE products ensures that this IC can be used for a wide range of applications in public transportation, access management, and loyalty programs.
  • Energy Efficiency: The IC has a power-down mode and an automatic power-saving mode to minimize energy consumption when not actively in use.
  • Flexible SPI Interface: The Serial Peripheral Interface (SPI) allows for easy integration with most microcontrollers, providing a versatile solution for embedded systems.
  • Antenna Connection: The IC offers a simple connection to an antenna with minimal external components, streamlining the design process for RF applications.

Applications

The MFRC522 is suited for a variety of applications where contactless communication is needed. Its robust and secure communication capabilities make it ideal for:

  • Access Control Systems
  • Public Transport Ticketing
  • Electronic Payment Systems
  • RFID Systems
  • NFC-enabled devices

Technical Specifications

The NXP MFRC522 operates at a frequency of 13.56 MHz with a typical operating distance of up to 50 mm, depending on the antenna size and tuning. It supports ISO/IEC 14443 A/MIFARE and ISO/IEC 14443 B communication protocols, ensuring broad application compatibility. The module also features a CRC coprocessor, multiple host interfaces, and an internal transmitter and receiver. This makes it a comprehensive solution for designers looking to incorporate contactless communication capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Others
Lowest to $28.8819
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0008 $50.0400
125+ $0.8212 $102.6500
190+ $0.7955 $151.1450
260+ $0.7699 $200.1740
340+ $0.7442 $253.0280
450+ $0.6672 $300.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess