EN
  • EN
  • DE

MFS2633AMDA0AD

Part No MFS2633AMDA0AD
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SAFETY SYSTEM BASIS CHIP WITH LO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203376-MFS2633AMDA0AD
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications System Basis Chip
Current - Supply 29µA
Voltage - Supply 3.2V ~ 40V
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian MFS2633AMDA0AD CAD Model

Description

The MFS2633AMDA0AD is a state-of-the-art semiconductor product from NXP, a renowned leader in the electronics industry. This product is designed to cater to a wide range of applications, offering robust performance and high reliability. It's an ideal solution for designers looking to enhance their systems with cutting-edge technology.

Key Features

  • Advanced Technology: Built on NXP's innovative platform, the MFS2633AMDA0AD incorporates the latest advancements in semiconductor design, ensuring efficient operation and integration capabilities.
  • High Performance: With its superior processing power, this product delivers exceptional performance, making it suitable for high-demand applications that require quick data processing and multitasking.
  • Energy Efficiency: The MFS2633AMDA0AD is engineered to be energy-efficient, reducing power consumption and heat generation, which is critical for the longevity of electronic devices.
  • Connectivity Options: This component supports a variety of connectivity protocols, ensuring seamless communication with other devices and systems within a network.
  • Durability: NXP's commitment to quality means the MFS2633AMDA0AD is built to last, offering a reliable solution that withstands the test of time even in the most challenging environments.

Applications

The versatile nature of the MFS2633AMDA0AD makes it an excellent choice for a multitude of applications. It's particularly well-suited for:

  • Automotive systems, where reliability and performance are of utmost importance.
  • Industrial control units that demand robust operation in various conditions.
  • Consumer electronics that benefit from the integration of smart and energy-efficient components.
  • Communication infrastructure, where dependable data processing and connectivity are key.

Conclusion

In conclusion, the MFS2633AMDA0AD from NXP is a powerful and versatile component that offers the perfect blend of performance, energy efficiency, and reliability. Whether it's for automotive, industrial, consumer, or communication applications, this product is engineered to meet the highest standards of quality and innovation that NXP is known for. Integrating the MFS2633AMDA0AD into your design will ensure that your system is equipped with one of the best semiconductor technologies available on the market.

You May Also Be Interested in

NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9052 $51.6208
10+ $10.5889 $105.8890
15+ $10.2580 $153.8700
21+ $9.9271 $208.4691
27+ $9.5962 $259.0974
35+ $8.6035 $301.1225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess