EN
  • EN
  • DE

2SB1204S-TL

Part No 2SB1204S-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 8A TP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 200mA, 4A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 140 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 075424-2SB1204S-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1204S-TL CAD Model

Description

ON Semiconductor 2SB1204S-TL PNP Transistor

The ON Semiconductor 2SB1204S-TL is a high-quality PNP transistor designed to offer excellent performance in a wide range of electronic applications. This bipolar junction transistor is suitable for use in power management and signal processing circuits due to its robust construction and reliable operation. It is a versatile component that can be used in various configurations, including amplifiers, switches, and voltage regulators.

Key features of the 2SB1204S-TL include its low collector-emitter saturation voltage, which provides efficient operation and helps to minimize power loss in electronic circuits. The transistor is capable of handling a collector current of up to 3A, making it suitable for moderate power applications. Additionally, the device has a collector-emitter voltage rating of -50V, ensuring it can withstand significant voltage without breakdown.

The 2SB1204S-TL comes in a compact SOT-428 (SC-62) package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on printed circuit boards (PCBs), making it a practical choice for modern electronic designs. The surface-mount technology (SMT) package also facilitates automated assembly processes, reducing manufacturing costs and time.

ON Semiconductor has designed the 2SB1204S-TL with thermal and electrical performance in mind. The device features a high power dissipation capability, which ensures it can operate reliably even under high load conditions. It also has a fast switching speed, which is critical for applications requiring quick response times, such as digital logic circuits and high-frequency amplifiers.

For designers and engineers looking for a PNP transistor that offers a balance between power handling, efficiency, and size, the 2SB1204S-TL from ON Semiconductor is an excellent choice. Its robust performance specifications and compact design make it a versatile component suitable for a broad range of electronic applications.

Whether you are designing power supplies, audio amplifiers, or any other circuit that requires a reliable PNP transistor, the 2SB1204S-TL is a component that can meet your needs and exceed your expectations.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess