EN
  • EN
  • DE

2SC3052F-T2-LF

Part No 2SC3052F-T2-LF
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155584-2SC3052F-T2-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3052F-T2-LF CAD Model

Description

The 2SC3052F-T2-LF is a robust NPN bipolar transistor developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This electronic component is designed to cater to a wide range of applications requiring high-speed switching and amplification. The 2SC3052F-T2-LF is housed in a compact SOT-89 package, making it suitable for space-constrained applications.

Key Features

  • High Current Gain Bandwidth Product: With its high h_FE, the 2SC3052F-T2-LF provides excellent performance for amplification purposes, making it ideal for audio applications and signal processing.
  • Low Collector-Emitter Saturation Voltage: The low V_CE(sat) ensures efficient operation with minimal power loss, which is crucial for power management in portable devices.
  • High-Speed Switching: The fast switching capabilities of the 2SC3052F-T2-LF make it an excellent choice for applications that require rapid transitions between the on and off states.
  • RoHS Compliant: Adhering to environmental standards, the 2SC3052F-T2-LF is RoHS compliant, making it suitable for use in eco-friendly products.

Applications

The versatility of the 2SC3052F-T2-LF allows it to be used in a variety of electronic circuits and systems, including:

  • Power management modules
  • DC-DC converters
  • Audio amplifiers
  • Signal processing circuits
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound reinforcement systems

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The 2SC3052F-T2-LF transistor undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust in the durability and longevity of this component for their electronic designs.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the official datasheet provided by ON Semiconductor. This includes information on maximum ratings, electrical characteristics, thermal properties, and other important parameters necessary for proper integration into electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess