EN
  • EN
  • DE

MHW9267AN

Part No MHW9267AN
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description Forward Power Doubler CATV Amplifier 870MHz Single-Element 7-Pin Case 1302-01 Tray / IC CATV AMP MOD 870MHZ 7-CATV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 440mA
Mounting SMD
Package Module
Manufacturer Package 7-CATV Module
Win Source Part Number 788438-MHW9267AN
Popularity Medium
Supply and Demand Status Limited
Family Name MHW9267AN
Introduction Date April 19, 2006
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MHW9267AN CAD Model

Description

Introducing the NXP MHW9267AN CATV Amplifier Module

The NXP MHW9267AN is a cutting-edge CATV amplifier module designed to provide high-performance signal amplification for cable television systems. This module is a part of NXP's renowned line of RF products that are tailored to meet the stringent requirements of modern CATV applications, ensuring reliable and high-quality signal distribution across various platforms.

At the heart of the MHW9267AN lies NXP's advanced silicon technology, which enables this module to deliver exceptional gain and output power while maintaining low distortion levels. This makes it an ideal solution for systems that require a robust and clear signal for both analog and digital broadcasting.

The MHW9267AN is equipped with a push-pull design, which significantly improves second-order distortion performance and enhances the carrier-to-noise ratio. This feature is particularly beneficial for networks that are expanding their digital channel lineup, as it ensures a clear and uninterrupted viewing experience for the end-users.

One of the key advantages of the MHW9267AN is its high output capability, which allows for longer distribution runs without the need for additional amplification. This not only reduces system complexity but also lowers the overall cost of deployment and maintenance for network providers.

Additionally, the MHW9267AN boasts a wide frequency range, covering the entire spectrum used in CATV systems. This ensures compatibility with existing and future services, providing a future-proof solution for network operators looking to upgrade their infrastructure.

For ease of integration, the MHW9267AN comes in a compact, RF-tested package, which simplifies the installation process and ensures consistent performance across multiple devices. Its rugged design also means it can withstand the harsh environmental conditions often encountered in field deployments.

In summary, the NXP MHW9267AN CATV amplifier module is a high-quality, versatile component that offers superior performance for cable television systems. Its advanced features and durable design make it a smart choice for network operators seeking to enhance their service offerings and ensure customer satisfaction.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess