EN
  • EN
  • DE

MIMXRT1176AVM8A

Part No MIMXRT1176AVM8A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 289MAPBGA / ARM® Cortex®-M7 RT1170 Microcontroller IC 32-Bit Single-Core 800MHz External Program Memory 289-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1170
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 800MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 2M x 8
Voltage - Supply (Vcc/Vdd) -
Data Converters A/D 2x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 289-LFBGA
Supplier Device Package 289-LFBGA (14x14)
Base Product Number MIMXRT1176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1352894-MIMXRT1176AVM8A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1176AVM8A CAD Model

Description

The NXP MIMXRT1176AVM8A is a state-of-the-art microcontroller that provides a perfect blend of high-performance computing, power efficiency, and integration. Designed to cater to a wide range of industrial, IoT, and multimedia applications, this microcontroller offers an impressive array of features that make it a top choice for designers and engineers looking to push the boundaries of innovation.

Key Features

  • High-Performance CPU: At the heart of the MIMXRT1176AVM8A is an ARM Cortex-M7 core running at up to 1 GHz, one of the fastest clock rates in the industry for Cortex-M7 based MCUs. This core is coupled with 2 MB of on-chip SRAM, ensuring smooth and efficient operation even in demanding applications.
  • Advanced Integration: The microcontroller integrates a wealth of peripherals, including Ethernet, USB, CAN, and multiple serial interfaces, allowing for versatile connectivity options. Additionally, its LCD display controller and camera interface make it ideal for multimedia applications.
  • Graphics Acceleration: For applications requiring rich graphics, the MIMXRT1176AVM8A comes equipped with a GPU that supports 2D graphics acceleration, enhancing the visual experience without overburdening the CPU.
  • Security Features: With the growing need for secure applications, this microcontroller provides a suite of security features such as secure boot, cryptographic acceleration, and tamper detection, helping to safeguard your applications against unauthorized access and threats.
  • Energy Efficiency: Despite its high performance, the MIMXRT1176AVM8A is designed with energy efficiency in mind, featuring low-power modes and a variety of power-saving techniques to extend battery life in portable devices.

Applications

The versatility of the MIMXRT1176AVM8A makes it suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Automotive Infotainment
  • Home Automation
  • Medical Devices

In summary, the NXP MIMXRT1176AVM8A microcontroller is a powerful and versatile solution that offers the performance and features necessary to drive the next generation of advanced electronic devices. Its combination of high-speed processing, comprehensive integration, and robust security features make it an ideal choice for a multitude of cutting-edge applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7008 $71.1024
6+ $19.4469 $116.6814
8+ $18.8391 $150.7128
11+ $18.2314 $200.5454
15+ $17.6237 $264.3555
19+ $15.8006 $300.2114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess