EN
  • EN
  • DE

MK10DN32VFT5

Part No MK10DN32VFT5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 32KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x16b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Family Part Number MK10DN32
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1223816-MK10DN32VFT5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DN32VFT5 CAD Model

Description

The NXP MK10DN32VFT5 microcontroller is a highly capable and versatile chip designed to cater to a wide range of embedded applications. This microcontroller is part of NXP's Kinetis K10 MCU family, which is renowned for its robust performance, energy efficiency, and extensive integration. The MK10DN32VFT5 is built on the ARM® Cortex®-M4 core, offering a perfect blend of processing power and energy efficiency, making it suitable for both high-performance and power-sensitive applications.

Key Features

  • CPU: ARM® Cortex®-M4 running at up to 50MHz, with Floating Point Unit (FPU) for enhanced computational performance.
  • Memory: 32KB of RAM and 64KB of flash memory, providing ample space for code and data storage.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART, and USB 2.0 for versatile connectivity.
  • Analog Modules: Integrated analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for interfacing with analog sensors and devices.
  • Timers: Multiple flexible timers, PWM modules, and Real-Time Clock for precise timing and control operations.
  • Package: Available in a 32-pin QFN package, making it compact and suitable for space-constrained applications.
  • Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, accommodating various power requirements.
  • Temperature Range: Operates within the industrial temperature range, ensuring reliability under extreme conditions.

Applications

The NXP MK10DN32VFT5 microcontroller is ideal for a diverse array of applications, including but not limited to industrial control systems, medical devices, smart metering, automotive electronics, and consumer electronics. Its rich set of features and peripherals enables developers to create complex and reliable systems with reduced time-to-market.

Development Support

NXP provides extensive support for the MK10DN32VFT5 with a comprehensive suite of development tools, software libraries, and documentation. This ensures that developers have all the resources they need to harness the full potential of the microcontroller for their specific application needs.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7946 $62.3298
30+ $3.9341 $118.0230
46+ $3.8110 $175.3060
63+ $3.6881 $232.3503
81+ $3.5653 $288.7893
109+ $3.1963 $348.3967
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess