EN
  • EN
  • DE

MK10DN512ZVLK10

Part No MK10DN512ZVLK10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
Manufacturer NXP
Series Kinetis K10
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-FQFP (12x12)
Family Name MK10DN512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884931-MK10DN512ZVLK10
Ultra Librarian 3D Model Ultra Librarian MK10DN512ZVLK10 CAD Model

Description

Product Overview: NXP MK10DN512ZVLK10 Microcontroller

The NXP MK10DN512ZVLK10 is a high-performance microcontroller unit (MCU) from the Kinetis K series, which is designed for a wide range of applications. This MCU is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power, with a floating-point unit (FPU) for computation-intensive applications.

The MK10DN512ZVLK10 features 512KB of flash memory and 128KB of RAM, providing ample space for complex applications and data storage. The device operates at a frequency of up to 100 MHz, delivering the processing capabilities required for advanced control applications.

Key Features:

  • Core: ARM Cortex-M4 with DSP instructions and FPU, operating at up to 100 MHz.
  • Memory: 512KB flash memory and 128KB RAM to support robust applications.
  • Communication Interfaces: Includes multiple communication options such as SPI, I2C, UART, CAN, and USB 2.0 Full-Speed/OTG.
  • Analog Modules: Features multiple 16-bit ADCs, DACs, and analog comparators for precise analog signal management.
  • Timers: Comprehensive set of timers including PWM, general-purpose timers, and real-time clock for accurate event management.
  • Security: Enhanced security features with a hardware random-number generator and a cryptographic acceleration unit.
  • Power Efficiency: Multiple power-saving modes including low power, very low power, and stop modes to ensure energy efficiency.
  • I/Os: Abundant I/O options for flexible peripheral integration.
  • Package: Available in a 144-pin LQFP package, suitable for space-constrained applications.

This MCU is ideal for industrial control, medical devices, smart metering, automotive, and IoT applications where a balance between performance and power efficiency is essential. The MK10DN512ZVLK10 is supported by NXP's comprehensive development tools and software, including the MCUXpresso SDK, IDE, and Config Tools, which simplify the development process and reduce time to market.

With its robust feature set and development support, the NXP MK10DN512ZVLK10 MCU is a versatile and reliable choice for engineers looking to design sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6343 $62.5372
10+ $12.8283 $128.2830
14+ $12.4273 $173.9822
20+ $12.0265 $240.5300
25+ $11.6255 $290.6375
34+ $10.4230 $354.3820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess