EN
  • EN
  • DE
  • IT

MK10DX128VLK7R

Part No MK10DX128VLK7R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Manufacturer NXP
Series Kinetis K10
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-FQFP (12x12)
Family Name MK10DX128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927201-MK10DX128VLK7R
Ultra Librarian 3D Model Ultra Librarian MK10DX128VLK7R CAD Model

Description

Product Overview: NXP MK10DX128VLK7R Microcontroller

The NXP MK10DX128VLK7R microcontroller is a highly capable component designed for embedded applications requiring a rich feature set and high performance. As part of the Kinetis K10 product line, this MCU is built on the ARM Cortex-M4 core, offering users a balanced combination of efficiency and computing power.

Key Features:

  • Core: ARM Cortex-M4 running at up to 72 MHz with a Floating Point Unit (FPU), enabling intensive computations and precise control in applications such as motor control and digital signal processing.
  • Memory: Equipped with 128 KB of flash memory and 16 KB of SRAM, the MK10DX128VLK7R is well-suited for applications with moderate firmware size and variable storage requirements.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART, and USB 2.0 Full-Speed, providing flexibility for peripheral connectivity and data exchange.
  • Analog Features: Features multiple 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC) for accurate analog signal processing.
  • Timers and Clocks: Comes with an assortment of timers, including a PWM timer for precise output control, and an external clock source for reliable time-keeping and system regulation.
  • Package: Available in an 80-pin LQFP package, offering a compact footprint while still providing ample I/Os for interfacing with other components in a system.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple power modes, including a low-power mode that significantly reduces power consumption when the device is idle.

Applications:

The MK10DX128VLK7R is ideal for a wide range of applications, including but not limited to industrial control systems, medical devices, smart metering, and home automation. Its robust set of features and performance capabilities make it a versatile choice for designers looking to create sophisticated and reliable products.

Quality and Reliability:

NXP is known for its commitment to quality, and the MK10DX128VLK7R is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by NXP's reputation for delivering high-quality, reliable components.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5830 $67.0810
15+ $7.8630 $117.9450
23+ $7.6174 $175.2002
32+ $7.3717 $235.8944
41+ $7.1259 $292.1619
55+ $6.3888 $351.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess