EN
  • EN
  • DE

MK10FN1M0VLQ12

Part No MK10FN1M0VLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray / K10 Sub-Family Data Sheet | IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 70
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 66x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK10FN1M0
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223834-MK10FN1M0VLQ12
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MK10FN1M0
Introduction Date November 23, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MK10FN1M0VLQ12 CAD Model

Description

Introducing the NXP MK10FN1M0VLQ12 Microcontroller

The NXP MK10FN1M0VLQ12 microcontroller is a state-of-the-art embedded processor designed to meet the demanding requirements of modern industrial, automotive, and consumer applications. This powerful MCU is part of the Kinetis K10 product family and is based on the ARM Cortex-M4 core, which provides exceptional processing power and efficiency.

Core Features

  • Processor: ARM Cortex-M4 running at up to 120 MHz, with Floating Point Unit (FPU) for enhanced computational performance.
  • Memory: Features 1MB of flash memory and 128KB of SRAM, offering ample storage for complex applications and algorithms.
  • Communication Interfaces: Includes a variety of communication peripherals such as multiple UART, SPI, I2C modules, and USB 2.0 Full-speed/low-speed with Device Charge Detection capability.
  • Analog Modules: Equipped with high-resolution analog-to-digital converters (ADCs), multiple digital-to-analog converters (DACs), and analog comparators for precise signal processing.

Enhanced Connectivity

The MK10FN1M0VLQ12 provides extensive connectivity options, making it an ideal choice for IoT applications. Its Ethernet MAC, with IEEE 1588 support, ensures precise timing for industrial networking. The inclusion of a FlexBus external bus interface enables easy connection to a wide range of memory and peripheral devices.

Robust Security and Safety Features

Security is a vital aspect of modern microcontrollers, and the MK10FN1M0VLQ12 delivers with features like hardware encryption support and secure boot options. It also includes a Memory Protection Unit (MPU) to enhance the safety of your applications by preventing unauthorized memory access.

Low Power Consumption

Designed with energy efficiency in mind, this MCU features several flexible power modes, including an ultra-low-power mode to extend battery life in portable devices. This makes it a perfect choice for applications where power efficiency is paramount.

Development Support

NXP offers comprehensive development support for the MK10FN1M0VLQ12 with software libraries, development tools, and reference designs to accelerate your product development cycle. Whether you're designing an advanced medical device, an automotive control system, or a smart sensor, this microcontroller provides the performance and features necessary to bring your innovative ideas to life.

With its robust feature set, the NXP MK10FN1M0VLQ12 is engineered to drive the next generation of embedded applications, offering a perfect blend of performance, connectivity, and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3310 $72.9930
6+ $19.9639 $119.7834
8+ $19.3401 $154.7208
11+ $18.7162 $205.8782
14+ $18.0923 $253.2922
19+ $16.2207 $308.1933
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess