EN
  • EN
  • DE

MK12DN512VLH5

Part No MK12DN512VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K12 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 44
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 22x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MK12DN512
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223838-MK12DN512VLH5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK12DN512VLH5 CAD Model

Description

Introducing the NXP MK12DN512VLH5 Microcontroller

Take your embedded applications to the next level with the NXP MK12DN512VLH5, a high-performance microcontroller unit (MCU) designed to cater to a wide range of industrial, automotive, and consumer applications. This powerful MCU is part of the Kinetis K10/K20 32-bit MCU family, which is well-known for its rich suite of features and robust design.

Key Features of MK12DN512VLH5:

  • Advanced ARM Cortex-M4 Core: At the heart of the MK12DN512VLH5 lies an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 50MHz. This core provides the computational power necessary to handle complex algorithms and control tasks effortlessly.
  • Generous Memory and Storage: With 512KB of flash memory and 64KB of RAM, this MCU is well-equipped to manage large codebases and support real-time data processing without a hitch.
  • Rich Connectivity Options: The device boasts a variety of communication interfaces including USB Full-/Low-Speed, multiple SPI, I2C, and UARTs, making it easy to connect with peripherals and other microcontrollers.
  • Robust Security Features: Security is a priority for the MK12DN512VLH5, featuring a hardware random-number generator and a CRC (Cyclic Redundancy Check) module to ensure data integrity and secure communication.
  • Flexible Power Management: Power efficiency is paramount, and this MCU delivers with an array of power-saving modes, allowing for optimal power consumption tailored to the application's needs.
  • Diverse Peripherals: A multitude of onboard peripherals, including a 16-bit ADC, DAC, timers, and PWM modules, provide the flexibility needed for intricate sensor interfacing and control applications.

The MK12DN512VLH5 also supports a wide range of operating voltages (1.71V to 3.6V) and temperatures (-40°C to +105°C), ensuring reliable performance across various environments. Its LQFP 64-pin package makes it a compact solution for space-constrained applications.

Whether you're developing an advanced IoT device, a sophisticated automotive system, or an intricate industrial control unit, the NXP MK12DN512VLH5 MCU offers the perfect balance of performance, power efficiency, and connectivity to bring your innovation to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess