EN
  • EN
  • DE

MK20DN512VLK10

Part No MK20DN512VLK10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K20 Sub-Family | IC MCU 32BIT 512KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 27x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MK20DN512
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1223870-MK20DN512VLK10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK20DN512VLK10 CAD Model

Description

Product Overview: NXP MK20DN512VLK10 Microcontroller

The NXP MK20DN512VLK10 is a high-performance microcontroller that is part of the Kinetis K20 100 MHz family. This device is built on the ARM Cortex-M4 core, offering users a blend of energy efficiency and power, making it suitable for a wide range of applications, including industrial control, medical systems, and IoT devices.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz with Floating Point Unit (FPU).
  • Memory: 512 KB flash memory and 128 KB RAM, providing ample space for complex applications.
  • Communication Interfaces: Includes multiple communication options such as USB 2.0 Full-speed OTG, multiple SPI, I2C, and UARTs.
  • Digital and Analog Peripherals: Features a range of peripherals including a 16-bit ADC, 12-bit DAC, and several timers and PWM channels.
  • Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, allowing flexibility in power management.
  • Packages: Available in a 80-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +105°C.

Advanced Integration

The MK20DN512VLK10 is designed with advanced integration features to facilitate system design. It includes a Memory Protection Unit (MPU) for enhanced security, a Direct Memory Access (DMA) controller for efficient peripheral-to-memory data transfers, and an External Watchdog Monitor for system reliability.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MK20DN512VLK10. These include software libraries, development boards, and the free-of-charge CodeWarrior IDE. Furthermore, the microcontroller is supported by a range of third-party development tools and real-time operating systems (RTOS), ensuring a smooth development process from prototype to production.

Applications

The versatility of the MK20DN512VLK10 makes it an ideal choice for a broad spectrum of applications, such as advanced industrial control systems, robotics, smart metering, healthcare devices, and smart home automation.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7655 $59.2965
7+ $16.2179 $113.5253
10+ $15.7111 $157.1110
14+ $15.2043 $212.8602
18+ $14.6974 $264.5532
23+ $13.1770 $303.0710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess