EN
  • EN
  • DE

MK20DX128ZVLQ10

Part No MK20DX128ZVLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K20 Sub-Family Data Sheet | IC MCU 32BIT 128KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK20DX128
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1223879-MK20DX128ZVLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK20DX128ZVLQ10 CAD Model

Description

NXP MK20DX128ZVLQ10 Microcontroller

The NXP MK20DX128ZVLQ10 microcontroller is a highly capable and versatile component that serves as the brain of many embedded systems. This microcontroller is part of NXP's Kinetis K20 50 MHz family and is designed to provide a robust set of features for a wide range of applications.

At the heart of the MK20DX128ZVLQ10 is an ARM Cortex-M4 core with a floating-point unit (FPU), running at a speed of up to 50 MHz. This powerful core enables the microcontroller to handle complex computations and algorithms, which is essential for applications that require precise control and processing, such as industrial control systems and medical devices.

The device boasts 128 KB of flash memory, providing ample space for program storage, and 16 KB of RAM for data operations. The inclusion of flash memory allows for reliable storage of the operating code, while the RAM facilitates efficient data manipulation during runtime.

Connectivity is a strong suit for the MK20DX128ZVLQ10, featuring multiple communication interfaces including I2C, SPI, and UART, which enable it to interact with other devices and peripherals. Additionally, it supports USB 2.0 Full Speed and Low Energy Bluetooth, making it suitable for modern, connected applications.

The microcontroller also comes with a variety of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing a comprehensive set of peripherals that can be leveraged for complex tasks. The presence of a hardware random-number generator enhances capabilities in applications requiring randomization or encryption.

For security-conscious applications, the MK20DX128ZVLQ10 includes features designed to protect against unauthorized access and ensure data integrity. It offers a flexible memory protection unit (MPU), which helps to safeguard sensitive areas of memory from corruption or unauthorized access.

Designed with power efficiency in mind, the microcontroller supports multiple power modes, allowing developers to balance performance with power consumption, which is critical for battery-powered or energy-sensitive devices.

In summary, the NXP MK20DX128ZVLQ10 microcontroller is an excellent choice for designers who require a high-performance, secure, and power-efficient microcontroller with a rich set of peripherals and connectivity options.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess