EN
  • EN
  • DE

TPA6132A1RTER

Part No TPA6132A1RTER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219689-TPA6132A1RTER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6132A1RTER CAD Model

Description

The TPA6132A1RTER is a high-fidelity, DirectPath™ stereo headphone amplifier designed by Texas Instruments to provide outstanding audio performance for portable applications. This component is part of TI's renowned audio amplifier portfolio, engineered to deliver premium sound quality with low distortion, making it an ideal choice for smartphones, tablets, laptops, and other portable electronics that require exceptional audio amplification.

Key Features

  • DirectPath™ Technology: The TPA6132A1RTER utilizes TI's innovative DirectPath technology, which eliminates the need for large DC-blocking capacitors, thereby saving space and cost while improving low-frequency audio fidelity.
  • High-Quality Audio: With a signal-to-noise ratio (SNR) of 98 dB and a total harmonic distortion plus noise (THD+N) of 0.008%, users can expect crystal-clear sound with minimal distortion.
  • Wide Supply Voltage Range: The device operates on a supply voltage range of 2.5V to 5.5V, making it versatile for various power environments and battery-operated systems.
  • Low Power Consumption: It features a low quiescent current of 4 mA, which extends battery life in portable applications.
  • Flexible Gain Settings: The amplifier provides selectable gain settings via external gain-setting resistors, allowing customization to match specific application requirements.
  • Pop Reduction: The built-in pop and click suppression circuitry ensures smooth start-up and shutdown transitions, preventing audible pops that can occur during power cycling.

Applications

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Tablets and Laptops
  • Portable Gaming Devices
  • GPS Devices

The TPA6132A1RTER comes in a compact QFN package, making it suitable for space-constrained applications. Its excellent thermal performance ensures reliability even under high-output conditions. For designers and audio enthusiasts looking for a high-quality audio amplification solution, the TPA6132A1RTER from Texas Instruments stands out as a top-tier choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess