EN
  • EN
  • DE

MK20DX256VMC10

Part No MK20DX256VMC10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 121MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
Manufacturer NXP
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 38x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-MAPBGA (8x8)
Family Name MK20DX256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 348
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927207-MK20DX256VMC10
Ultra Librarian 3D Model Ultra Librarian MK20DX256VMC10 CAD Model

Description

Product Overview: NXP MK20DX256VMC10 Microcontroller

The NXP MK20DX256VMC10 is a high-performance, low-power microcontroller that is part of the Kinetis K20 100 MHz family. This microcontroller is built on the ARM Cortex-M4 core and is designed to deliver exceptional processing power and a rich set of features suitable for a wide range of applications including industrial control, medical systems, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M4 CPU with DSP instructions, running up to 100 MHz.
  • Memory: 256 KB of flash memory and 64 KB of RAM ensure ample space for complex applications and data storage.
  • Communication Interfaces: Multiple communication options including USB 2.0 Full-speed OTG controller, multiple SPI, I2C, and UART interfaces, enabling easy integration with peripheral devices.
  • Timers: A variety of timers including PWM, general-purpose timers, and a real-time clock for precise event management and timing operations.
  • Analog Modules: Equipped with analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and analog comparators, facilitating accurate sensor readings and analog signal processing.
  • Security and Integrity: Features a hardware random number generator and a cyclic redundancy check (CRC) engine to ensure data integrity and security.
  • Power Efficiency: Multiple power-saving modes, including a low-leakage wake-up unit, help to conserve power for battery-operated devices.
  • Packaging: Offered in a 144-pin MAPBGA package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the MK20DX256VMC10 makes it an ideal choice for a multitude of applications. Its robust processing capabilities and extensive set of peripherals allow designers to create advanced systems for:

  • Automotive and industrial control systems
  • Medical devices such as patient monitoring and diagnostic equipment
  • Smart home automation and IoT devices
  • Consumer electronics, including gaming devices and wearables

With its balance of performance, power efficiency, and integration, the NXP MK20DX256VMC10 microcontroller stands out as a powerful core component for your next embedded design project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7316 $62.9264
9+ $12.9080 $116.1720
14+ $12.5046 $175.0644
20+ $12.1013 $242.0260
25+ $11.6978 $292.4450
34+ $10.4878 $356.5852
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess