EN
  • EN
  • DE
  • IT

MK20DX256VMC7

Part No MK20DX256VMC7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Technical Data Sheet K20 Sub-Family | IC MCU 32BIT 256KB FLASH 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 70
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 35x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Family Part Number MK20DX256
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 1223882-MK20DX256VMC7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK20DX256VMC7 CAD Model

Description

The NXP MK20DX256VMC7 is a high-performance microcontroller that is part of the Kinetis K20 32-bit MCU family. This microcontroller is designed to meet the needs of a wide range of applications, including industrial control, medical devices, and consumer electronics. With its rich set of features and capabilities, the MK20DX256VMC7 provides developers with a flexible and powerful platform for embedded system design.

Key Features

  • Core: ARM Cortex-M4 core running at up to 72 MHz, featuring a Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing.
  • Memory: 256 KB of flash memory and 64 KB of RAM, providing ample storage for complex applications and data.
  • Communication Interfaces: Includes multiple communication interfaces such as USB 2.0 Full-Speed/OTG, two I2C modules, three SPI modules, and six UARTs, enabling versatile connectivity options.
  • Analog Modules: Features two 16-bit SAR ADCs, two comparators, and a 12-bit DAC for robust analog signal handling.
  • Timers: Multiple flexible timers, including a PWM timer for motor control, real-time timers, and periodic interrupt timers.
  • Security and Integrity: Equipped with a hardware random-number generator, cyclic redundancy check (CRC) module, and a Memory Protection Unit (MPU) to enhance security and data integrity.
  • Low Power Consumption: Designed for energy efficiency with multiple power-saving modes, including low-leakage stop and very low power run and wait modes.
  • Package: Available in a 121 MAPBGA package, which is suitable for space-constrained applications.

Development Support

The MK20DX256VMC7 is supported by a comprehensive suite of development tools, including NXP's own software and hardware tools, as well as third-party integrated development environments (IDEs) and software libraries. Developers can take advantage of the Processor Expert software, which simplifies device initialization and reduces development time, and the Kinetis Software Development Kit (SDK) that provides software drivers, middleware, and example applications to jumpstart development.

Applications

The versatility of the MK20DX256VMC7 makes it ideal for a multitude of applications such as IoT devices, gaming peripherals, advanced HMI interfaces, robotics, and much more. Its robust feature set and development support ensure that engineers can bring their innovative ideas to market quickly and efficiently.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $40.2742

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.5103 $72.5515
11+ $11.9059 $130.9649
17+ $11.5339 $196.0763
24+ $11.1619 $267.8856
30+ $10.7899 $323.6970
41+ $9.6736 $396.6176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess