EN
  • EN
  • DE

MK22DX256VLK5

Part No MK22DX256VLK5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
Manufacturer NXP
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-FQFP (12x12)
Family Name MK22DX256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884964-MK22DX256VLK5
Ultra Librarian 3D Model Ultra Librarian MK22DX256VLK5 CAD Model

Description

The NXP MK22DX256VLK5 is a high-performance microcontroller that belongs to the Kinetis K2x USB series. This series is tailored for a wide range of applications, including industrial control, medical systems, and consumer electronics. The MK22DX256VLK5 incorporates the ARM Cortex-M4 core, delivering efficient processing for complex algorithms and control processes.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz, with Floating Point Unit (FPU) and DSP instructions enhancing computational capability.
  • Memory: 256 KB of flash memory and 64 KB of RAM, suitable for handling substantial codebases and buffering data.
  • Communication Interfaces: Includes a variety of communication features such as multiple UARTs, SPI, I2C, and USB 2.0 Full-Speed/OTG, providing versatile connectivity options.
  • Analog Modules: Equipped with analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators, facilitating precise sensor data acquisition and control.
  • Timing and Control: Features multiple flexible timers, a real-time clock, and PWM modules for accurate timing and control tasks.
  • Security and Integrity: Incorporates a hardware random-number generator and a Cyclic Redundancy Check (CRC) module to ensure data integrity and security.
  • Power Efficiency: Offers several power-saving modes, including a low-power timer for optimal power management in energy-sensitive applications.
  • Package: Available in a 100 LQFP package, providing a compact footprint while still allowing for easy integration into a wide array of designs.

Applications

The versatile feature set of the MK22DX256VLK5 makes it an ideal choice for applications requiring robust communication capabilities, precise timing, and analog integration. It is well-suited for IoT devices, smart meters, home automation, portable medical devices, and gaming peripherals, among others.

With its extensive development ecosystem, including software libraries, development boards, and integrated development environments (IDEs), the MK22DX256VLK5 is supported by comprehensive resources that enable rapid development and deployment of complex applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1482 $65.1856
18+ $6.6858 $120.3444
27+ $6.4768 $174.8736
37+ $6.2679 $231.9123
48+ $6.0591 $290.8368
64+ $5.4322 $347.6608
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess