EN
  • EN
  • DE

MK22FN1M0AVLK12

Part No MK22FN1M0AVLK12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 80FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000516-MK22FN1M0AVLK12
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series Kinetis K20
Package Tray
Speed 120MHz
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Ultra Librarian 3D Model Ultra Librarian MK22FN1M0AVLK12 CAD Model

Description

The NXP MK22FN1M0AVLK12 is a high-performance microcontroller designed for a wide range of applications. This microcontroller is part of the Kinetis K series, which is well-known for its rich set of features and integration capabilities. The MK22FN1M0AVLK12 is based on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power, with a frequency of up to 120 MHz.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 1MB flash memory and 128KB RAM, providing ample space for complex applications and data storage
  • Communication Interfaces: Includes a variety of communication interfaces such as UART, SPI, I2C, and USB, ensuring versatile connectivity options for peripherals and other devices
  • Analog Modules: Equipped with multiple analog components, including a 16-bit Analog-to-Digital Converter (ADC), 12-bit Digital-to-Analog Converter (DAC), and analog comparators
  • Timers: Features a range of timing and control capabilities with multiple general-purpose timers, PWM, and Real-Time Clock
  • Security: Comes with security features such as a Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator (RNG)
  • Low Power: Designed for low-power operation with multiple power modes and a fast wake-up time for energy-sensitive applications
  • Package: Available in a 100 LQFP package, which is ideal for space-constrained applications

With its robust set of features, the NXP MK22FN1M0AVLK12 microcontroller is an excellent choice for a variety of applications, including industrial control, medical devices, smart metering, and IoT devices. Its advanced security features make it suitable for applications that require secure data transactions and protection against unauthorized access.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development tools, and reference designs, which facilitate rapid development and prototyping. Overall, the MK22FN1M0AVLK12 is a versatile and reliable microcontroller that delivers performance, integration, and efficiency to meet the demands of modern embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess