EN
  • EN
  • DE

MK27FN2M0AVMI15

Part No MK27FN2M0AVMI15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)
Manufacturer NXP
Series Kinetis K27F
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 150MHz
Connectivity EBI/EMI, I²C, QSPI, SDHC, SPI, UART/USART, USB
Peripherals DMA, I2S, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16b SAR; D/A 2x6b, 1x12b
Oscillator Type External, Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 169-LFBGA
Case / Package 169-MAPBGA (9x9)
Family Name MK27FN2M0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927214-MK27FN2M0AVMI15
Ultra Librarian 3D Model Ultra Librarian MK27FN2M0AVMI15 CAD Model

Description

Introducing the NXP MK27FN2M0AVMI15 Microcontroller

The NXP MK27FN2M0AVMI15 microcontroller is a highly capable and versatile chip designed to meet the demanding requirements of modern embedded systems. This powerful microcontroller is part of NXP's Kinetis K series and is built on the ARM Cortex-M4 core, which provides a perfect blend of efficiency and performance for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M4 CPU with Floating Point Unit (FPU), running at up to 150 MHz.
  • Memory: 2MB Flash memory and 1MB SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as multiple SPI, I2C, and UART interfaces, as well as USB 2.0 Full-Speed and Low-Energy Bluetooth capabilities.
  • Analog Modules: Features several 16-bit ADCs (Analog-to-Digital Converters), 12-bit DACs (Digital-to-Analog Converters), and analog comparators for interfacing with sensors and other analog devices.
  • Timers: A rich set of timers including PWM (Pulse Width Modulation) for precise control over motor functions and other time-sensitive tasks.
  • Security: Enhanced security features such as a hardware random number generator, cryptographic acceleration, and tamper detection to protect sensitive data.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +105°C, suitable for harsh environments.
  • Package: Provided in a 144-pin MAPBGA package that optimizes board space without compromising on functionality.

With its robust set of features, the NXP MK27FN2M0AVMI15 is an ideal choice for industrial control, IoT devices, medical equipment, and other applications requiring a high-performance, low-power microcontroller. Its extensive memory resources and comprehensive set of peripherals enable developers to create complex and reliable systems with ease.

Whether you're developing a sophisticated control system or a connected device, the MK27FN2M0AVMI15 provides the performance, connectivity, and reliability needed to drive your innovation forward. By choosing this NXP microcontroller, you're equipping your project with cutting-edge technology from a leader in the semiconductor industry.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4635 $58.9270
5+ $24.1752 $120.8760
8+ $23.4197 $187.3576
11+ $22.6643 $249.3073
14+ $21.9089 $306.7246
18+ $19.6424 $353.5632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess