EN
  • EN
  • DE

MK40DX128VLH7

Part No MK40DX128VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K40
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 18x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788891-MK40DX128VLH7
Popularity Medium
Supply and Demand Status Limited
Family Name MK40DX128
Introduction Date July 18, 2012
ECCN 3A991.a.2
Country of Origin China , Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK40DX128VLH7 CAD Model

Description

Product Overview: NXP MK40DX128VLH7 Microcontroller

The NXP MK40DX128VLH7 is a high-performance microcontroller that is part of the NXP Kinetis K40 sub-family. This device is designed for embedded applications requiring a rich set of features and low power consumption. The MK40DX128VLH7 is built on the ARM Cortex-M4 core, which offers exceptional computational power and efficiency, making it ideal for a wide range of applications, including industrial control, medical devices, and smart metering.

With a clock speed of up to 72 MHz, the MK40DX128VLH7 provides the necessary processing capabilities for complex tasks. The microcontroller comes with 128 KB of flash memory and 16 KB of SRAM, ensuring ample space for application code and data storage. Additionally, it supports a variety of communication protocols, including I2C, SPI, UART/USART, and USB, which enables easy integration with other components in a system.

The MK40DX128VLH7 is also equipped with a range of analog and digital peripherals. It features multiple 16-bit analog-to-digital converters (ADCs), 12-bit digital-to-analog converters (DACs), and a plethora of general-purpose input/output (GPIO) pins. These features provide the flexibility needed to handle various sensor and actuator interfaces. Furthermore, the device incorporates several timers, including a real-time clock, which can be used for scheduling and time-sensitive tasks.

Safety and reliability are also key aspects of the MK40DX128VLH7. It includes a watchdog timer to recover from software errors and a low-power mode that significantly reduces power consumption when the device is idle. The microcontroller operates across a wide temperature range, ensuring stable performance even in harsh environments.

Developers can take advantage of the comprehensive software development tools provided by NXP, which include an integrated development environment (IDE), software libraries, and real-time operating system (RTOS) support. This facilitates rapid development and debugging of applications tailored to the MK40DX128VLH7.

Overall, the NXP MK40DX128VLH7 is a robust and versatile microcontroller that offers a balanced combination of performance, power efficiency, and integration, making it a smart choice for demanding embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess