EN
  • EN
  • DE

MK50DX128CLK7

Part No MK50DX128CLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80FQFP / ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 30x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MK50DX128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935319927557,2156-MK50DX128CLK7,NXPNXPMK50DX128CLK7
Standard Package 480
Win Source Part Number 1318705-MK50DX128CLK7
Ultra Librarian 3D Model Ultra Librarian MK50DX128CLK7 CAD Model

Description

The NXP MK50DX128CLK7 is a highly capable microcontroller designed to meet the needs of complex and demanding applications. Part of the Kinetis K50 family, this microcontroller integrates an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at speeds of up to 100 MHz. This provides the computational power necessary to handle intensive processing tasks, while also supporting efficient power management for battery-powered devices.

Key Features

  • Core: ARM Cortex-M4 with FPU, up to 100 MHz
  • Memory: 128 KB Flash, 16 KB SRAM
  • Communication Interfaces: Multiple communication interfaces including I2C, SPI, UART, and USB OTG
  • Analog Modules: Integrated analog modules for precision measurements, including a 16-bit ADC, a 12-bit DAC, and analog comparators
  • Timers: A variety of timers including PWM, general-purpose, and low-power timers
  • Security: Features for secure applications, such as a hardware random number generator and cryptographic acceleration unit
  • Power Efficiency: Low-power modes for energy-sensitive applications
  • Package: 80 LQFP package for ease of integration into various designs

Applications

The MK50DX128CLK7 is ideal for a broad range of applications, particularly in fields such as industrial control, medical devices, and smart metering. Its robust set of features make it a perfect choice for applications requiring a blend of processing power, analog integration, and power efficiency.

Development Support

NXP supports the MK50DX128CLK7 with a comprehensive suite of development tools. This includes software libraries, real-time operating system (RTOS) support, and integrated development environments (IDEs) like MCUXpresso IDE and IAR Embedded Workbench. These tools expedite the development process, from initial prototyping to final product deployment.

Quality and Reliability

Built to the high standards expected from NXP, the MK50DX128CLK7 is designed for reliability and performance in challenging environments. With a temperature range suitable for commercial and industrial applications, this microcontroller is a reliable choice for designers looking to create robust and enduring products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess