EN
  • EN
  • DE

MK51DX128CLH7

Part No MK51DX128CLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K51 Sub-Family | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 18x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MK51DX128
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223943-MK51DX128CLH7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK51DX128CLH7 CAD Model

Description

The NXP MK51DX128CLH7 microcontroller is a highly capable and versatile component designed for embedded systems. It belongs to the Kinetis K series, which is known for its energy efficiency, performance, and rich set of features that cater to a wide range of applications, including industrial control, medical devices, and IoT solutions.

Key Features:

  • Core: ARM Cortex-M4 processor with a frequency of up to 50 MHz, providing a perfect balance between power consumption and processing capability. The core also includes a Floating Point Unit (FPU) for efficient handling of complex mathematical computations.
  • Memory: Equipped with 128 KB of flash memory and 16 KB of SRAM, the MK51DX128CLH7 offers ample space for application code and data storage, ensuring smooth operation and data handling.
  • Connectivity: A range of connectivity options are available, including multiple UART, SPI, and I2C interfaces, enabling the microcontroller to communicate with various peripherals and other microcontrollers.
  • Digital and Analog I/O: The device features numerous GPIO pins and several analog-to-digital (ADC) and digital-to-analog (DAC) converters, providing excellent interfacing capabilities with sensors, actuators, and other electronic components.
  • Timers and PWM: Advanced timing and control are facilitated by multiple timers, real-time clock, and PWM modules, which are essential for tasks that require precise timing such as motor control.
  • Low Power Consumption: The MK51DX128CLH7 is designed with energy efficiency in mind, featuring multiple power-saving modes that significantly reduce power consumption during idle periods.
  • Security and Reliability: The microcontroller includes features to ensure secure operation and reliability, such as a watchdog timer and flash memory protection.

Applications:

The flexibility and comprehensive feature set of the MK51DX128CLH7 make it an ideal choice for a variety of applications. Its robust processing capabilities are well-suited for complex algorithms and control systems, while its low power consumption makes it an excellent option for battery-powered and portable devices. It is a reliable choice for professionals looking to develop advanced and efficient embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9942 $51.9246
31+ $3.2773 $101.5963
48+ $3.1749 $152.3952
66+ $3.0725 $202.7850
85+ $2.9700 $252.4500
113+ $2.6628 $300.8964
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess