EN
  • EN
  • DE

MK61FX512VMJ15

Part No MK61FX512VMJ15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB 256MAPPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 128
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 77x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Part Number Series MK61FX512
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808680-MK61FX512VMJ15
Ultra Librarian 3D Model Ultra Librarian MK61FX512VMJ15 CAD Model

Description

Product Overview: NXP MK61FX512VMJ15

The NXP MK61FX512VMJ15 is a high-performance microcontroller unit (MCU) from the Kinetis K6x Ethernet Crypto series. This MCU is designed to meet the needs of a wide range of applications requiring sophisticated communication capabilities, robust security features, and high-speed data processing. It is particularly suitable for industrial control, networking, smart grid, and secure applications.

Key Features:

  • Core: ARM Cortex-M4 core operating at up to 150 MHz, providing a perfect balance between power consumption and performance. The core also includes a floating-point unit (FPU) for efficient processing of computational tasks.
  • Memory: The device is equipped with 512 KB of flash memory and 128 KB of SRAM, offering ample storage for complex applications and algorithms.
  • Connectivity: Features include Ethernet MAC with IEEE 1588 support, enabling real-time connectivity and precision timing for industrial networking protocols.
  • Security: Enhanced security features such as hardware encryption, secure boot, and a random number generator ensure the integrity and confidentiality of data.
  • Integration: The MK61FX512VMJ15 includes multiple communication interfaces such as USB, CAN, I2C, SPI, and UART, providing excellent peripheral integration and flexibility in system design.
  • Timers and Analog Interfaces: Equipped with a variety of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), this MCU can handle a wide range of control and signal processing tasks.
  • Package: Available in a 144-pin MAPBGA package, which is ideal for space-constrained applications.

Applications:

The versatility of the NXP MK61FX512VMJ15 makes it an excellent choice for various applications, such as:

  • Industrial Automation and Control Systems
  • Home and Building Automation
  • Smart Energy and Smart Grid Infrastructure
  • Healthcare and Medical Devices
  • Secure IoT Devices and Gateways
  • Networking and Telecommunications Equipment

With its advanced features and capabilities, the NXP MK61FX512VMJ15 is engineered to provide a reliable and secure platform for sophisticated embedded systems. Its integration of multiple communication interfaces and security features makes it a top choice for developers and engineers looking to create high-performance and secure products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1276 $70.2552
4+ $28.8227 $115.2908
6+ $27.9220 $167.5320
8+ $27.0213 $216.1704
10+ $26.1205 $261.2050
13+ $23.4184 $304.4392
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,341 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess