EN
  • EN
  • DE

MK11DN512VLK5

Part No MK11DN512VLK5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K11 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 60
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 24x16b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MK11DN512
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1223837-MK11DN512VLK5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK11DN512VLK5 CAD Model

Description

Overview of NXP's Product MK11DN512VLK5

The NXP MK11DN512VLK5 is a high-performance microcontroller unit (MCU) from the Kinetis K series, which is designed for a wide range of applications requiring sophisticated features and connectivity options. This MCU is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power, with a floating-point unit (FPU) for computation-intensive applications.

With a clock speed of up to 100 MHz, the MK11DN512VLK5 provides the computational bandwidth to support complex tasks in embedded systems. It is equipped with 512 KB of flash memory and 128 KB of RAM, which allows for ample storage of application code and data. The integration of a variety of communication interfaces, including I2C, SPI, UART, and USB, makes this MCU a versatile choice for projects that require robust serial communication.

Key Features

  • Core: ARM Cortex-M4 with FPU, operating at up to 100 MHz.
  • Memory: 512 KB flash memory and 128 KB RAM to support complex applications.
  • Connectivity: Multiple communication interfaces including I2C, SPI, UART, and USB for versatile connectivity options.
  • Timers: A rich set of timers including PWM, general-purpose timers, and a real-time clock for precise event management.
  • Analog Modules: Integrated analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for interfacing with analog sensors and devices.
  • Operating Voltage: Wide range of operating voltages from 1.71V to 3.6V to accommodate various power supply configurations.
  • Security Features: Advanced security features to protect intellectual property and secure data transmission.

The MK11DN512VLK5 also supports low-power operation modes, making it an excellent choice for battery-operated devices where power conservation is crucial. The MCU's flexible memory options, including the possibility to expand the memory via external devices, ensure scalability for a wide range of applications.

With its rich set of peripherals, the MK11DN512VLK5 is ideal for industrial control, consumer electronics, medical devices, and IoT applications, providing a reliable and scalable solution for designers looking to create sophisticated and connected systems.

Overall, NXP's MK11DN512VLK5 MCU is a powerful and flexible component that can serve as the heart of a modern embedded system, providing the performance and features necessary to meet the demands of today's complex electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess