EN
  • EN
  • DE

RFPIC12F675K-I/SS

Part No RFPIC12F675K-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 1KX14 RF FSK/ASK 20SSOP / MCU 8-bit PIC RISC 1.75KB Flash 5V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Applications Wireless
Core Processor PIC
Program Memory Type FLASH (1.75 kB)
Controller Series rfPIC
RAM Size 64 x 8
Number of I/O 6
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 793183-RFPIC12F675K-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12F675
Introduction Date April 09, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian RFPIC12F675K-I/SS CAD Model

Description

RFPIC12F675K-I/SS Product Overview

The RFPIC12F675K-I/SS is a highly integrated RF Transceiver and Microcontroller unit designed and manufactured by Microchip Technology. This innovative component is an ideal solution for a wide range of wireless applications, combining a powerful PIC microcontroller with a versatile RF transmitter in a single, compact package. The SSOP (Shrink Small Outline Package) form factor allows for space-saving on the PCB, making it suitable for applications where board real estate is at a premium.

Key Features

  • Integrated RF Transmitter: The device includes an on-chip RF transmitter which operates in the ISM (Industrial, Scientific, and Medical) frequency bands, providing a cost-effective solution for wireless communication.
  • High-Performance PIC Microcontroller: At the heart of the RFPIC12F675K-I/SS is a powerful PIC12F675 microcontroller, which offers 8-bit performance, 1KB of flash memory, 64 bytes of EEPROM, and 64 bytes of RAM.
  • Low Power Consumption: Designed for battery-powered applications, the device features a low-power design that extends battery life, making it ideal for remote sensors and portable devices.
  • Analog and Digital Peripherals: The microcontroller includes a 10-bit Analog-to-Digital Converter (ADC), a comparator, and other peripherals that enable it to handle a variety of analog and digital signals, thus enhancing its versatility.
  • Programmable Frequency: The RF transmitter's frequency can be programmed to suit specific application requirements, providing flexibility in design.
  • Easy to Program: The device is supported by Microchip's MPLAB development environment, which simplifies the programming and development process.

Applications

The RFPIC12F675K-I/SS is suitable for a variety of applications, including but not limited to:

  • Wireless security systems
  • Remote control systems
  • Home automation
  • Wireless sensor networks
  • Industrial monitoring and control

With its combination of RF communication capabilities and a robust microcontroller core, the RFPIC12F675K-I/SS from Microchip Technology offers a unique solution for developers looking to create efficient and reliable wireless systems.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7668 $61.8380
80+ $1.4498 $115.9840
125+ $1.4045 $175.5625
170+ $1.3591 $231.0470
220+ $1.3139 $289.0580
295+ $1.1779 $347.4805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess