EN
  • EN
  • DE

MKL16Z256VMP4

Part No MKL16Z256VMP4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 64MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)
Manufacturer NXP
Series Kinetis KL1
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, TSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D - 16bit; D/A - 12bit
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-MAPBGA (5x5)
Family Name MKL16Z256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 640
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885030-MKL16Z256VMP4
Ultra Librarian 3D Model Ultra Librarian MKL16Z256VMP4 CAD Model

Description

Product Overview: NXP MKL16Z256VMP4 Microcontroller

The NXP MKL16Z256VMP4 is a robust and versatile 32-bit microcontroller designed to meet the needs of a variety of embedded applications. It is a part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor, offering a perfect blend of performance and power consumption.

Key Features

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48MHz.
  • Memory: Comes with 256KB of flash memory and 32KB of RAM, providing ample space for complex applications and data storage.
  • Communication: Features a range of communication interfaces including I2C, SPI, UART/USART, which makes it ideal for IoT applications and connectivity.
  • Timers: Equipped with multiple flexible timers, PWM, and an RTC for scheduling and time-sensitive tasks.
  • ADC: Includes a high-performance 12-bit Analog-to-Digital Converter, ensuring precise sensor signal acquisition.
  • GPIO: Offers extensive General-Purpose Input/Output pins for interfacing with external peripherals and devices.
  • Power Efficiency: Designed with multiple power-saving modes to ensure low power consumption for battery-powered and portable applications.
  • Package: Available in a 64-QFP package, suitable for space-constrained applications.

Applications

The MKL16Z256VMP4 microcontroller is ideal for a range of applications, such as:

  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical devices
  • Automotive control units

Development Support

NXP provides comprehensive development support for the MKL16Z256VMP4 with a suite of software, tools, and documentation to facilitate rapid development and deployment. The microcontroller is supported by NXP's MCUXpresso SDK, which includes driver libraries, middleware, and examples to jumpstart your project.

In conclusion, the NXP MKL16Z256VMP4 microcontroller is a powerful and energy-efficient solution for designers looking to develop advanced embedded systems with minimized power consumption and maximized performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2307 $60.9228
9+ $12.4970 $112.4730
13+ $12.1065 $157.3845
18+ $11.7160 $210.8880
23+ $11.3254 $260.4842
30+ $10.1538 $304.6140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess