EN
  • EN
  • DE

S9S08EL32F1VTLR

Part No S9S08EL32F1VTLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932889-S9S08EL32F1VTLR
Ultra Librarian 3D Model Ultra Librarian S9S08EL32F1VTLR CAD Model

Description

NXP S9S08EL32F1VTLR Microcontroller

The NXP S9S08EL32F1VTLR is a high-performance microcontroller that is part of the S08 family, designed to offer a balance of cost, power, and performance for a broad range of applications. This 8-bit MCU operates at a maximum frequency of 40 MHz and is built around the HCS08 central processing unit, which provides a robust instruction set and efficient operation.

Equipped with 32KB of on-chip flash memory, the S9S08EL32F1VTLR provides ample space for application code and data storage. It also includes 2KB of RAM, ensuring sufficient working memory for complex tasks and data manipulation. The flash memory is highly reliable, with the capability for 100,000 write/erase cycles and data retention for up to 100 years, making it suitable for applications that require long-term reliability.

One of the key features of this microcontroller is its rich set of peripherals, which includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), allowing for precise measurement of analog signals. It also offers two SCI (Serial Communication Interface) modules, an SPI (Serial Peripheral Interface) module, and an I2C module for versatile communication options with other devices and peripherals.

The S9S08EL32F1VTLR supports a wide operating voltage range from 2.7V to 5.5V, making it adaptable to different power supply requirements. Its low-power design features include multiple power-saving modes such as stop, wait, and run modes, which help to minimize power consumption during idle times, thus extending battery life in portable applications.

For enhanced security and system integrity, this microcontroller incorporates a COP (Computer Operating Properly) watchdog system and a Low Voltage Detection system, ensuring that the device operates within safe voltage levels and can recover from unexpected software anomalies.

Designed for a wide array of applications, including industrial control, automotive systems, consumer electronics, and IoT devices, the NXP S9S08EL32F1VTLR microcontroller is an excellent choice for designers looking for a reliable, cost-effective solution that does not compromise on performance.

With its robust set of features and flexible capabilities, the S9S08EL32F1VTLR is well-suited to meet the demands of both simple and sophisticated embedded systems, providing a solid foundation for innovation and product development.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess