EN
  • EN
  • DE

MKL17Z128VMP4

Part No MKL17Z128VMP4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 64MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)
Manufacturer NXP
Series Kinetis KL1
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-MAPBGA (5x5)
Family Name MKL17Z128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 640
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885034-MKL17Z128VMP4
Ultra Librarian 3D Model Ultra Librarian MKL17Z128VMP4 CAD Model

Description

The NXP MKL17Z128VMP4 is a high-performance, ultra-low-power microcontroller designed to meet the demands of sophisticated applications within the Internet of Things (IoT), industrial control, and consumer electronics sectors. This microcontroller is part of NXP's Kinetis L series and is built on the ARM® Cortex®-M0+ processor, which offers a highly efficient 32-bit architecture and operates at a frequency of up to 48 MHz.

Key Features

  • Processor: ARM® Cortex®-M0+ CPU at up to 48 MHz
  • Memory: 128 KB flash memory, 16 KB SRAM
  • Power Efficiency: Multiple power modes, including a low-leakage stop mode for optimal energy savings
  • Communication Interfaces: Includes I2C, SPI, UART/USART, and USB 2.0 Full-speed device
  • Analog Modules: Boasts a 12-bit ADC, 12-bit DAC, analog comparators, and voltage references
  • Timers: Features multiple general-purpose and motor-control timers
  • Package: Available in a 64-QFN package, suitable for space-constrained applications
  • Operating Voltage: Wide range from 1.71V to 3.6V
  • Security: Built-in security features for data protection
  • Temperature Range: Industrial temperature range (-40°C to +85°C)

Applications

The MKL17Z128VMP4 is versatile and can be used in a variety of applications. It is particularly well-suited for battery-operated devices due to its energy efficiency. Common applications include:

  • Wearable devices
  • Smart sensors
  • Home automation
  • Industrial control systems
  • Healthcare monitors

Development Support

NXP offers comprehensive development support for the MKL17Z128VMP4 microcontroller, including software libraries, development tools, and reference designs. Engineers can leverage the NXP software and tools to accelerate the development process and bring their products to market faster.

This microcontroller is designed not only to drive innovation in the design of connected devices but also to minimize the time and cost of development. With its rich set of features and robust support ecosystem, the MKL17Z128VMP4 is an ideal choice for engineers looking for a scalable and cost-effective microcontroller solution.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3490 $51.4430
17+ $6.0300 $102.5100
26+ $5.8415 $151.8790
36+ $5.6531 $203.5116
46+ $5.4647 $251.3762
62+ $4.8994 $303.7628
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess