The NXP MKL27Z128VLH4 is a high-performance microcontroller unit (MCU) from the Kinetis L series, tailored for cost-sensitive applications that require low power consumption and high processing efficiency. This MCU is built on the ARM Cortex-M0+ processor, which delivers exceptional energy efficiency and is designed to operate at a maximum frequency of 48 MHz.
Key Features:
- Core: ARM Cortex-M0+ processor, running at a frequency of up to 48 MHz.
- Memory: 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex applications.
- Communication Interfaces: Includes a variety of communication peripherals such as USB 2.0 Full-speed/Low-speed, SPI, I2C, UART, and more for versatile connectivity options.
- Analog Components: Features a 12-bit analog-to-digital converter (ADC) with up to 16 channels and a 12-bit digital-to-analog converter (DAC) for precise analog signal management.
- Timers: Multiple flexible timers including a Real-Time Clock (RTC) for time-sensitive applications.
- Power Efficiency: Supports multiple power modes, including a very low power stop mode, to ensure minimal energy consumption during idle periods.
- Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.
- Operating Voltage: Operates at a voltage range of 1.71 to 3.6V, catering to a wide array of power supply conditions.
- Operating Temperature Range: Can function within the industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.
Applications:
The MKL27Z128VLH4 MCU is ideal for a broad spectrum of applications, including but not limited to:
- Internet of Things (IoT) devices
- Wearable technology
- Consumer electronics
- Industrial control systems
- Medical monitoring devices
With its rich set of features and capabilities, the NXP MKL27Z128VLH4 MCU is an excellent choice for designers looking to develop energy-efficient and cost-effective products without compromising on performance.