EN
  • EN
  • DE

MKL36Z64VLL4

Part No MKL36Z64VLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / MCU 32-bit ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KL3
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D - 16bit
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 788944-MKL36Z64VLL4
Popularity Medium
Supply and Demand Status Limited
Family Name MKL36Z64
Introduction Date July 25, 2013
ECCN 3A991.a.2
Country of Origin China , Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL36Z64VLL4 CAD Model

Description

NXP MKL36Z64VLL4 Microcontroller

The NXP MKL36Z64VLL4 is a feature-rich microcontroller that is part of the energy-efficient Kinetis L series, designed for low-power applications. This microcontroller is built on ARM Cortex-M0+ core technology, offering a perfect blend of energy efficiency and processing capability, making it an ideal choice for a wide range of applications, including industrial control, medical systems, and IoT devices.

At the heart of the MKL36Z64VLL4 is a 32-bit ARM Cortex-M0+ processor that can run up to 48 MHz, providing a balanced performance for both computational tasks and power conservation. It comes equipped with 64 KB of flash memory and 16 KB of SRAM, which allows for robust application development without compromising on system responsiveness.

The device supports a variety of communication interfaces, including I2C, SPI, and UART, which enables designers to integrate the microcontroller with a multitude of peripheral devices and sensors. Moreover, it includes a full-speed USB 2.0 On-The-Go (OTG) controller with an integrated transceiver and a 5V to 3.3V voltage regulator, which simplifies USB connectivity and power management.

For applications requiring accurate timing and control, the MKL36Z64VLL4 offers multiple flexible timers, a real-time clock, and a range of analog modules, including a 16-bit analog-to-digital converter (ADC) with configurable resolution, and an analog comparator. These features make precision measurement and control tasks more manageable and reliable.

Security and safety are also addressed with the inclusion of a 4-channel DMA controller, which helps offload the CPU during data transfers, and a hardware CRC module to ensure data integrity. Additionally, the microcontroller provides various low-power modes, enabling the design of battery-operated devices with extended life.

The MKL36Z64VLL4 is housed in a 100-pin LQFP package, offering ample I/O options for interfacing with external hardware. NXP provides comprehensive software and hardware development tools for the MKL36Z64VLL4, including an integrated development environment (IDE), software libraries, and development boards, which accelerates the product development cycle and helps bring products to market faster.

With its combination of power efficiency, processing power, and extensive peripheral set, the NXP MKL36Z64VLL4 microcontroller is a versatile solution for developers looking to create sophisticated and power-conscious designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess