EN
  • EN
  • DE

MKS22FN128VLL12

Part No MKS22FN128VLL12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series Kinetis KS22
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 1x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MKS22FN12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927255-MKS22FN128VLL12
Ultra Librarian 3D Model Ultra Librarian MKS22FN128VLL12 CAD Model

Description

NXP MKS22FN128VLL12 Microcontroller

The NXP MKS22FN128VLL12 is a feature-rich microcontroller designed to meet the needs of sophisticated applications that require high performance, low power consumption, and a wide range of integrated peripherals. This microcontroller is part of the Kinetis K series and is built on the ARM Cortex-M4 core, making it ideal for industrial control, automotive, and Internet of Things (IoT) applications.

Key Features:

  • Core: ARM Cortex-M4 CPU with Floating Point Unit (FPU) operating at up to 120 MHz.
  • Memory: 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications and data storage.
  • Clock Management: Multiple flexible clocking options, including an internal clock source (ICS), an external crystal oscillator (OSC), and a Phase-Locked Loop (PLL) for frequency multiplication.
  • Power Efficiency: Multiple power modes including Run, Wait, Stop, and Very-Low-Power Run modes to optimize energy consumption.
  • Analog Modules: Integrated analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and analog comparators.
  • Communication Interfaces: A rich set of communication features including UART, SPI, I2C, and CAN modules for versatile connectivity options.
  • Timers: A variety of timers including a Programmable Delay Block (PDB), Periodic Interrupt Timers (PIT), and a Low-Power Timer (LPTMR) for precise timing operations.
  • Security and Integrity: Features like a 128-bit unique identification (ID) number per chip and a Memory Protection Unit (MPU) to enhance security and protect code and data integrity.
  • Package: Supplied in an 100-pin LQFP package, offering a balance between I/O pins and a compact footprint.

The MKS22FN128VLL12 is supported by NXP's comprehensive software and hardware development tools, including the MCUXpresso SDK, IDE, and Config Tools, which provide a smooth and efficient development experience. The microcontroller's integration of a wide range of peripherals and its support for various communication protocols make it a versatile choice for designers looking to create scalable and robust embedded systems.

Whether you're developing an advanced motor control system, a smart sensor node, or an energy-efficient IoT device, the NXP MKS22FN128VLL12 microcontroller offers the performance, flexibility, and reliability required to bring your innovative ideas to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4682 $66.2774
15+ $7.7689 $116.5335
24+ $7.5261 $180.6264
32+ $7.2834 $233.0688
42+ $7.0406 $295.7052
55+ $6.3122 $347.1710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess