EN
  • EN
  • DE

MKV11Z128VFM7

Part No MKV11Z128VFM7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 75MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MKV11Z12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14378, 935320732557, MKV11Z128VFM7-ND
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885097-MKV11Z128VFM7
Ultra Librarian 3D Model Ultra Librarian MKV11Z128VFM7 CAD Model

Description

The NXP MKV11Z128VFM7 microcontroller is a highly efficient and robust component designed to cater to a wide range of applications requiring motor control and power management. This device is part of the Kinetis V series MCUs that are specifically optimized for BLDC (Brushless Direct Current), PMSM (Permanent Magnet Synchronous Motor), and ACIM (Alternating Current Induction Motor) motor control applications.

Featuring a 32-bit ARM Cortex-M0+ core, the MKV11Z128VFM7 operates at a frequency of up to 75 MHz, providing a balanced combination of performance and power consumption. The MCU comes with 128 KB of flash memory and 16 KB of RAM, offering ample space for complex programs and real-time data processing.

The device is equipped with a comprehensive set of peripherals that enhance its motor control capabilities. These include a high-speed 12-bit ADC, multiple PWM modules, and timers that enable precise control of motor functions. Additionally, it has several communication interfaces such as I2C, SPI, and UART, which allow for easy integration into a larger system and communication with external devices.

The MKV11Z128VFM7 also boasts advanced security features, including a hardware CRC (Cyclic Redundancy Check) module to ensure data integrity during communication. For safety-critical applications, it has an independent watchdog and a clock monitor to maintain system reliability.

Housed in a 32-pin QFN package, the MKV11Z128VFM7 is designed with a small footprint in mind, making it an ideal choice for space-constrained applications. The operating temperature range of -40°C to +105°C ensures stable performance across various environments.

Overall, the NXP MKV11Z128VFM7 microcontroller is a powerful and versatile component that delivers exceptional performance for motor control applications. With its rich set of features and reliable operation, it stands out as a top choice for engineers and developers looking to create sophisticated and efficient motor control systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6901 $51.1119
46+ $2.2073 $101.5358
71+ $2.1383 $151.8193
97+ $2.0694 $200.7318
125+ $2.0004 $250.0500
168+ $1.7934 $301.2912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess