EN
  • EN
  • DE

MKV31F128VLL10

Part No MKV31F128VLL10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MKV31F12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885101-MKV31F128VLL10
Ultra Librarian 3D Model Ultra Librarian MKV31F128VLL10 CAD Model

Description

The NXP MKV31F128VLL10 microcontroller is a cutting-edge device designed for motor control and digital power conversion applications. This powerful MCU is part of the Kinetis V Series, which is tailored for a variety of applications including industrial, automotive, and commercial markets. With its ARM Cortex-M4 core, the MKV31F128VLL10 offers an excellent balance of energy efficiency and performance.

Key Features:

  • CPU: ARM Cortex-M4 running at up to 75 MHz, with Floating Point Unit (FPU).
  • Memory: 128 KB Flash and 16 KB SRAM, providing ample space for complex applications.
  • Timers: Multiple flexible timers including a high-resolution PWM for accurate motor control.
  • Communication Interfaces: Comprehensive set of communication features including I2C, SPI, UART, and CAN for versatile connectivity options.
  • Analog Modules: Equipped with high-performance analog-to-digital converters (ADCs), as well as a 12-bit digital-to-analog converter (DAC) for precise signal processing.
  • Package: Available in a 100-pin LQFP package, ideal for space-constrained applications.
  • Voltage Range: Operating voltage range from 2.7V to 3.6V, suitable for low-power applications.

Advanced Integration:

The MKV31F128VLL10 integrates a range of advanced features that facilitate robust design and reliable operation. The inclusion of a hardware encryption module provides secure data communication, while the crossbar switch architecture enables high-speed data transfer and peripheral interconnectivity. Additionally, the MCU offers an array of safety features, including a watchdog timer and low-power modes for energy conservation.

Development Support:

Developers can take advantage of the comprehensive development ecosystem provided by NXP, which includes the Kinetis Software Development Kit (SDK), integrated development environments (IDEs) support, and a suite of software tools. This ensures a smooth development process from prototyping to production.

Applications:

The NXP MKV31F128VLL10 is ideal for a wide range of applications, particularly those requiring precise motor control, such as industrial drives, robotics, and automotive systems. Its digital power conversion capabilities also make it suitable for power management solutions, including DC-DC converters and power supply controllers.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5076 $52.5532
17+ $6.1601 $104.7217
26+ $5.9676 $155.1576
35+ $5.7751 $202.1285
45+ $5.5826 $251.2170
60+ $5.0051 $300.3060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,041 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess