EN
  • EN
  • DE

MM908E624AYEW

Part No MM908E624AYEW
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC TRPL SWITCH MCU/LIN 54-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16 kB)
Controller Series 908E
Data RAM Size 512 x 8
Number of I/O 16
Supply Voltage - Operating 5.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 54-SOIC
Win Source Part Number 1078132-MM908E624AYEW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM908E624AYEW CAD Model

Description

The NXP MM908E624AYEW is an innovative, high-performance integrated circuit designed for the sophisticated demands of automotive motor control applications. This advanced system-in-package (SiP) combines an MCU subsystem with a SMARTMOS analog control IC, offering a compact and efficient solution for controlling small motors within vehicles.

Key Features

  • Integrated Design: The MM908E624AYEW integrates a powerful microcontroller unit (MCU) with a robust analog control system, providing a seamless solution for automotive motor control systems.
  • High Performance: With an advanced MCU core, this product delivers exceptional computational power and real-time processing capabilities, ensuring precise motor control and efficient operation.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the MM908E624AYEW operates reliably under extreme temperature ranges and challenging environmental conditions.
  • Multiple Communication Interfaces: It includes a variety of communication interfaces such as LIN and CAN, which allow for easy integration into automotive networks and systems.
  • Enhanced Safety Features: The device comes with built-in safety features that help to detect and manage system faults, contributing to the overall safety of automotive control systems.

Applications

The MM908E624AYEW is ideal for a range of automotive applications, particularly those involving motor control. These include:

  • Window Lifters
  • Wiper Systems
  • Sunroof Controls
  • Electric Power Steering
  • Engine Cooling Fans

Technical Specifications

At the heart of the MM908E624AYEW is a robust MCU based on a 16-bit architecture, ensuring efficient handling of complex algorithms. The integrated SMARTMOS technology provides high-precision analog control capabilities. The device's compact package is designed to minimize the footprint on the PCB, making it an ideal choice for space-constrained applications.

Conclusion

The NXP MM908E624AYEW represents a leap forward in integrated automotive motor control solutions. By combining the power of an MCU with the precision of SMARTMOS analog technology, NXP provides automotive engineers with a versatile, reliable, and high-performance component that stands up to the demands of modern vehicle systems.

You May Also Be Interested in

Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess