EN
  • EN
  • DE

MMA5124KWR2

Part No MMA5124KWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 240G PCM/SPI 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis Z
Acceleration Range ±240g
Sensitivity (LSB/g) 2
Output Type PCM, SPI
Supply Voltage - Operating 4.2 V to 17 V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (6x6)
Win Source Part Number 1078189-MMA5124KWR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMA5124KWR2 CAD Model

Description

The NXP MMA5124KWR2 is a state-of-the-art high precision accelerometer designed for a wide range of applications requiring accurate motion and tilt sensing. This advanced sensor is part of NXP's reputable portfolio of motion sensors, offering excellent stability over temperature and time with a low noise output.

Key Features

  • High Sensitivity: The MMA5124KWR2 boasts a high sensitivity level, making it capable of detecting even the slightest movements, which is crucial for applications that demand precise motion analysis.
  • Wide Measurement Range: With a broad measurement range, this accelerometer can accurately measure acceleration in different axes, providing versatility for various use cases.
  • Low Power Consumption: Designed with energy efficiency in mind, the MMA5124KWR2 is ideal for battery-powered devices, extending operational life without compromising performance.
  • Robust Temperature Performance: The device operates reliably across a wide temperature range, ensuring consistent performance in environments that experience temperature fluctuations.
  • Advanced Signal Processing: Equipped with sophisticated signal processing capabilities, it offers noise reduction and data optimization, ensuring clean and reliable output for analysis.

Applications

The NXP MMA5124KWR2 accelerometer is suitable for a variety of applications, including but not limited to:

  • Automotive systems such as vehicle stability control and tilt sensing
  • Industrial equipment monitoring for predictive maintenance
  • Consumer electronics that require motion input, such as gaming devices and fitness trackers
  • Medical devices that monitor patient movement or provide stabilization

Technical Specifications

Some of the key technical specifications of the MMA5124KWR2 include:

  • Sensitivity: High-precision output with fine-tuned sensitivity
  • Measurement Range: Capable of detecting a wide range of accelerations
  • Power Requirements: Optimized for low-power operations
  • Operating Temperature: Functional across a broad temperature spectrum
  • Package: Available in a compact and rugged package suitable for various installation environments

The NXP MMA5124KWR2 is a robust and reliable choice for designers and engineers looking to integrate high-performance motion sensing into their projects. Its combination of precision, power efficiency, and durability makes it an exceptional component in the field of accelerometry.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5650 $59.0850
22+ $5.3869 $118.5118
34+ $5.2183 $177.4222
46+ $5.0508 $232.3368
60+ $4.8822 $292.9320
80+ $4.3775 $350.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess