EN
  • EN
  • DE

MMA5148LCWR2

Part No MMA5148LCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 480G PCM/SPI 16QFN  /  Accelerometer Z Axis ±480g 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel (TR)
Type Digital
Axis Z
Acceleration Range ±480g
Sensitivity (LSB/g) 1
Output Type PCM, SPI
Voltage - Supply 4.2V ~ 17V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA5148
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935312152528
Standard Package 2,000
Win Source Part Number 1131615-MMA5148LCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5148LCWR2 CAD Model

Description

The NXP MMA5148LCWR2 is a cutting-edge, high-performance accelerometer designed for a wide range of applications, from industrial monitoring to advanced consumer electronics. This versatile sensor is part of NXP's reputable portfolio of motion sensing solutions that are known for their reliability, precision, and ease of integration.

Key Features

  • Range: The MMA5148LCWR2 offers a dynamic range of ±48g, making it suitable for capturing high-impact events and ensuring robust performance under extreme conditions.
  • Resolution: Its high-resolution output ensures precise motion tracking and vibration detection, contributing to the accurate analysis of movement and orientation.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices where extended operation is crucial.
  • Advanced Signal Processing: The accelerometer features built-in signal processing capabilities that reduce the data processing load on the host processor, thus optimizing system performance.
  • Temperature Stability: It boasts excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.

Applications

The NXP MMA5148LCWR2 is suitable for a variety of applications, including:

  • Automotive systems for crash detection and vehicle dynamics
  • Industrial equipment monitoring for predictive maintenance
  • Consumer electronics such as gaming controllers and personal fitness devices
  • Medical devices for fall detection and activity monitoring
  • Unmanned aerial vehicles (UAVs) for flight control and stabilization

Integration and Support

Integration of the MMA5148LCWR2 into your design is facilitated by NXP's comprehensive technical support and documentation. The device comes in a compact, surface-mount package that is compatible with standard PCB assembly processes, making it a convenient choice for high-volume production.

With its robust design, advanced features, and versatile application potential, the NXP MMA5148LCWR2 is an excellent choice for any project requiring a reliable and precise accelerometer.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess