EN
  • EN
  • DE

MMA5206NDKGCWR2

Part No MMA5206NDKGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number MMA5206
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345924-MMA5206NDKGCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5206NDKGCWR2 CAD Model

Description

Introducing the MMA5206NDKGCWR2 from NXP

The MMA5206NDKGCWR2 is a cutting-edge sensor product from NXP Semiconductors, designed to offer precise and reliable motion sensing capabilities. This advanced sensor is part of NXP's renowned portfolio of micro-electromechanical systems (MEMS) sensors, which are engineered to cater to a wide range of applications across various industries.

At the heart of the MMA5206NDKGCWR2 lies a sophisticated accelerometer that is capable of detecting acceleration along three axes. This makes it an ideal choice for applications that require robust and accurate motion detection, such as automotive safety systems, consumer electronics, and industrial equipment monitoring.

The device boasts an impressive range of features that make it stand out in the market. It is designed for high sensitivity and stability, ensuring that it can deliver reliable performance even in challenging environments. The accelerometer operates over a wide temperature range, which further enhances its versatility and suitability for outdoor or harsh conditions.

One of the key advantages of the MMA5206NDKGCWR2 is its compact form factor. The small footprint of the device allows for easy integration into space-constrained applications without compromising on functionality. Moreover, the sensor is equipped with advanced signal conditioning, which simplifies the task of interfacing with other components in a system and reduces the need for additional external circuitry.

The MMA5206NDKGCWR2 is also designed with power efficiency in mind. It consumes minimal power, making it an excellent choice for battery-powered devices where longevity is crucial. Additionally, the sensor supports various communication protocols, allowing for seamless integration with microcontrollers and other digital systems.

For developers and engineers looking to incorporate high-precision motion sensing into their designs, the MMA5206NDKGCWR2 from NXP is a compelling option. With its robust performance, ease of integration, and NXP's commitment to quality, this sensor is set to be a valuable component in the next generation of innovative products.

You May Also Be Interested in

Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess