EN
  • EN
  • DE

MMA5206NPIKGCWR2

Part No MMA5206NPIKGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number MMA5206
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346022-MMA5206NPIKGCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5206NPIKGCWR2 CAD Model

Description

Introducing the MMA5206NPIKGCWR2 from NXP

The MMA5206NPIKGCWR2 is a state-of-the-art accelerometer designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular model is a part of NXP's MMA series, which is renowned for its precision and versatility in various applications.

This high-performance sensor is tailored for automotive applications and is adept at measuring tilt, acceleration, and motion with exceptional accuracy. It is designed to withstand the rigors of the automotive environment, making it an ideal choice for vehicle dynamic control, crash detection, and other safety-related systems.

The MMA5206NPIKGCWR2 comes in a robust, surface-mount package that ensures durability and ease of integration into various electronic systems. It features a wide operating voltage range, low power consumption, and advanced signal conditioning capabilities. The sensor's built-in temperature compensation guarantees stable performance across a broad temperature range, which is critical for consistent operation in automotive settings.

Key features of the MMA5206NPIKGCWR2 include:

  • High sensitivity and accuracy for precise motion detection
  • Wide operating temperature range suitable for harsh environments
  • Low voltage operation with advanced power management features
  • Durable surface-mount package for easy PCB integration
  • Advanced signal conditioning for reliable data output
  • Temperature compensation for stable performance

Whether it's for stability control, accident response systems, or performance monitoring, the MMA5206NPIKGCWR2 is engineered to deliver reliable and accurate readings. Its robust design and advanced features make it a top choice for automotive manufacturers and suppliers looking for a high-quality accelerometer that can meet the demanding requirements of modern vehicles.

With NXP's commitment to quality and performance, the MMA5206NPIKGCWR2 represents a premium choice for any automotive application where precise motion sensing is critical. It exemplifies NXP's dedication to pushing the boundaries of sensor technology and delivering products that drive innovation in the automotive industry.

You May Also Be Interested in

Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess