EN
  • EN
  • DE

MMA5224LW

Part No MMA5224LW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 240G PCM/SPI 16LGA / Accelerometer X Axis ±240g 16-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Manufacturer NXP USA Inc.
Packaging Tube
Product Status Obsolete
Type Digital
Axis X
Acceleration Range ±240g
Sensitivity (LSB/g) 2
Output Type PCM, SPI
Voltage - Supply 4.2V ~ 17V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number MMA52
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935323382574
Standard Package 75
Win Source Part Number 1336609-MMA5224LW
Ultra Librarian 3D Model Ultra Librarian MMA5224LW CAD Model

Description

The NXP MMA5224LW is a state-of-the-art accelerometer designed for high precision and robust performance in a wide range of automotive applications. This advanced sensor is part of NXP's reputable portfolio of motion sensing solutions, which are widely recognized for their reliability and accuracy in critical environments.

With its built-in features, the MMA5224LW offers unparalleled stability and sensitivity. The sensor is designed to measure tilt, shock, vibration, and acceleration along the X-axis and Y-axis with high precision. Its dual-axis sensing capability is essential for applications that require simultaneous measurements in multiple directions, providing comprehensive motion detection for safety-critical systems.

Built with a sensitivity range of ±20g, the MMA5224LW can detect even the most subtle movements, making it ideal for applications such as vehicle dynamic control, electronic stability programs, and rollover detection. The sensor incorporates advanced signal conditioning, a low-pass filter, and temperature compensation to ensure reliable and accurate readings even under extreme temperature variations and noisy environments.

The MMA5224LW is designed with robustness in mind. Its high shock survivability makes it suitable for use in environments where abrupt movements and impacts are common. The sensor is also designed to meet the stringent requirements of the automotive industry, including high levels of electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

Integration into automotive systems is made easy with the MMA5224LW's analog output, which can be directly connected to a microcontroller's analog-to-digital converter (ADC) for further processing. The sensor is housed in a compact surface-mount package, allowing for space-efficient design in tight automotive spaces.

Overall, the NXP MMA5224LW is an excellent choice for automotive engineers looking for a reliable, high-performance accelerometer that can withstand the rigors of the automotive environment while delivering precise motion detection.

You May Also Be Interested in

Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess